TW1.8-48S9
TW1.8-48S9
Active
Description:  DC DC CONVERTER 9V 2.25W
Manufacturer:  Polytron Devices
Datasheet:   TW1.8-48S9 Datasheet
History Price: $28.5
In Stock: 7200
TW1.8-48S9 Specification
Specification
Part No
TW1.8-48S9
Category
Board Mount - DC/DC Converters
Manufacturer
Polytron Devices
Series
TW3 (3W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
45.6V
Voltage - Input (Max)
50.4V
Voltage - Output 1
9V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
250mA
Power (Watts)
2.25 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
-
Operating Temperature
-25℃ ~ 71℃
Efficiency
0.55
Mounting Type
Through Hole
Package / Case
24-DIP Module, 12 Leads
TW1.8-48S9 PDF Datasheet
TW1.8-48S9 Related Parts
TW1.8-12-12
TW1.8-12-12
Polytron Devices
DC DC CONVERTER +/-12V 1.8W
TW1.8-12-15
TW1.8-12-15
Polytron Devices
DC DC CONVERTER +/-15V 1.8W
TW1.8-12-5
TW1.8-12-5
Polytron Devices
DC DC CONVERTER +/-5V 1.8W
TW1.8-12S12
TW1.8-12S12
Polytron Devices
DC DC CONVERTER 12V 1.8W
TW1.8-12S15
TW1.8-12S15
Polytron Devices
DC DC CONVERTER 15V 1.8W
TW1.8-12S5
TW1.8-12S5
Polytron Devices
DC DC CONVERTER 5V 1.8W
TW1.8-12S9
TW1.8-12S9
Polytron Devices
DC DC CONVERTER 9V 4.5W
TW1.8-24-12
TW1.8-24-12
Polytron Devices
DC DC CONVERTER +/-12V 1.8W
TW1.8-24-15
TW1.8-24-15
Polytron Devices
DC DC CONVERTER +/-15V 1.8W
TW1.8-24-5
TW1.8-24-5
Polytron Devices
DC DC CONVERTER +/-5V 1.8W
TW1.8-24S12
TW1.8-24S12
Polytron Devices
DC DC CONVERTER 12V 1.8W
TW1.8-24S15
TW1.8-24S15
Polytron Devices
DC DC CONVERTER 15V 1.8W
TW1.8-48S9 Compare Parts
  • TW1.8-48S9 vs TW1.8-5S5
  • TW1.8-48S9 vs TW1.8-5S15
  • TW1.8-48S9 vs TW1.8-5S12
  • TW1.8-48S9 vs TW1.8-5-9
  • TW1.8-48S9 vs TW1.8-5-5
  • TW1.8-48S9 vs TW1.8-5-12
  • TW1.8-48S9 vs TW1.8-48S5
  • TW1.8-48S9 vs TW1.8-48S15
  • TW1.8-48S9 vs TW1.8-48S12
  • TW1.8-48S9 vs TW1.8-48-5
  • TW1.8-48S9 vs TW1.8-48-15
  • TW1.8-48S9 vs TW1.8-48-12
  • TW1.8-48S9 vs TW1.8-24S9
  • TW1.8-48S9 vs TW1.8-24S5
  • TW1.8-48S9 vs TW1.8-24S15
  • TW1.8-48S9 vs TW1.8-24S12
  • TW1.8-48S9 vs TW1.8-24-5
  • TW1.8-48S9 vs TW1.8-24-15
  • TW1.8-48S9 vs TW1.8-24-12
  • TW1.8-48S9 vs TW1.8-12S9
  • TW1.8-48S9 vs TW1.8-12S5
  • TW1.8-48S9 vs TW1.8-12S15
  • TW1.8-48S9 vs TW1.8-12S12
  • TW1.8-48S9 vs TW1.8-12-5
  • TW1.8-48S9 vs TW1.8-12-15
  • TW1.8-48S9 vs TW1.8-12-12
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!