TW3-24-12
TW3-24-12
Active
Description:  DC DC CONVERTER +/-12V 3W
Manufacturer:  Polytron Devices
Datasheet:   TW3-24-12 Datasheet
History Price: $35
In Stock: 36800
TW3-24-12 Specification
Specification
Part No
TW3-24-12
Category
Board Mount - DC/DC Converters
Manufacturer
Polytron Devices
Series
TW3 (3W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
22.8V
Voltage - Input (Max)
25.2V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
125mA, 125mA
Power (Watts)
3 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
-
Operating Temperature
-25℃ ~ 71℃
Efficiency
0.55
Mounting Type
Through Hole
Package / Case
24-DIP Module, 12 Leads
TW3-24-12 PDF Datasheet
TW3-24-12 Related Parts
TW3-12-12
TW3-12-12
Polytron Devices
DC DC CONVERTER +/-12V 3W
TW3-12-5
TW3-12-5
Polytron Devices
DC DC CONVERTER +/-5V 3W
TW3-12S12
TW3-12S12
Polytron Devices
DC DC CONVERTER 12V 3W
TW3-12S15
TW3-12S15
Polytron Devices
DC DC CONVERTER 15V 3W
TW3-12S5
TW3-12S5
Polytron Devices
DC DC CONVERTER 5V 3W
TW3-12S9
TW3-12S9
Polytron Devices
DC DC CONVERTER 9V 3W
TW3-24-15
TW3-24-15
Polytron Devices
DC DC CONVERTER +/-15V 3W
TW3-24-5
TW3-24-5
Polytron Devices
DC DC CONVERTER +/-5V 3W
TW3-24S12
TW3-24S12
Polytron Devices
DC DC CONVERTER 12V 3W
TW3-24S15
TW3-24S15
Polytron Devices
DC DC CONVERTER 15V 3W
TW3-24S9
TW3-24S9
Polytron Devices
DC DC CONVERTER 9V 3W
TW3-48-12
TW3-48-12
Polytron Devices
DC DC CONVERTER +/-12V 3W
TW3-24-12 Compare Parts
  • TW3-24-12 vs TW3-5S5
  • TW3-24-12 vs TW3-5S15
  • TW3-24-12 vs TW3-5S12
  • TW3-24-12 vs TW3-5-9
  • TW3-24-12 vs TW3-48S9
  • TW3-24-12 vs TW3-48S15
  • TW3-24-12 vs TW3-48-5
  • TW3-24-12 vs TW3-48-15
  • TW3-24-12 vs TW3-48-12
  • TW3-24-12 vs TW3-24S9
  • TW3-24-12 vs TW3-24S15
  • TW3-24-12 vs TW3-24S12
  • TW3-24-12 vs TW3-24-5
  • TW3-24-12 vs TW3-24-15
  • TW3-24-12 vs TW3-12S9
  • TW3-24-12 vs TW3-12S5
  • TW3-24-12 vs TW3-12S15
  • TW3-24-12 vs TW3-12S12
  • TW3-24-12 vs TW3-12-5
  • TW3-24-12 vs TW3-12-12
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.