RAC02-3.3SC
RAC02-3.3SC
Obsolete
Description:  AC/DC CONVERTER 3.3V 2W
Manufacturer:  Recom Power
Datasheet:   RAC02-3.3SC Datasheet
History Price: $17.24
In Stock: 29600
RAC02-3.3SC Specification
Specification
Part No
RAC02-3.3SC
Category
Board Mount - AC/DC Converters
Manufacturer
Recom Power
Series
POWERLINE RAC02-C (2W)
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
80 ~ 264 VAC
Voltage - Input
3.3V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
600mA
Current - Output (Max)
2 W
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-25℃ ~ 85℃ (With Derating)
Efficiency
0.66
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Approval Agency
CE, EN, UL
RAC02-3.3SC PDF Datasheet
RAC02-3.3SC Related Parts
RAC01-05SC
RAC01-05SC
Recom Power
AC/DC CONVERTER 5V 1W
RAC01-05SGA
RAC01-05SGA
Recom Power
AC/DC CONVERTER 5V 1W
RAC01-05SGB
RAC01-05SGB
Recom Power
AC/DC CONVERTER 5V 1W
RAC01-09SC
RAC01-09SC
Recom Power
AC/DC CONVERTER 9V 1W
RAC01-12SC
RAC01-12SC
Recom Power
AC/DC CONVERTER 12V 1W
RAC01-12SGA
RAC01-12SGA
Recom Power
AC/DC CONVERTER 12V 1W
RAC01-12SGB
RAC01-12SGB
Recom Power
AC/DC CONVERTER 12V 1W
RAC01-15SC
RAC01-15SC
Recom Power
AC/DC CONVERTER 15V 1W
RAC01-24SC
RAC01-24SC
Recom Power
AC/DC CONVERTER 24V 1W
RAC01-24SGB
RAC01-24SGB
Recom Power
AC/DC CONVERTER 24V 1W
RAC01-3.3SC
RAC01-3.3SC
Recom Power
AC/DC CONVERTER 3.3V 1W
RAC01-3.3SGB
RAC01-3.3SGB
Recom Power
AC/DC CONVERTER 3.3V 1W
RAC02-3.3SC Compare Parts
  • RAC02-3.3SC vs RACM60-24SK/OF/PCB-T
  • RAC02-3.3SC vs RACM60-24SK/277/OF-T
  • RAC02-3.3SC vs RACM60-15SK/277/OF-T
  • RAC02-3.3SC vs RACM60-12SK/OF/PCB-T
  • RAC02-3.3SC vs RACM60-12SK/277/OF-T
  • RAC02-3.3SC vs RACM60-05SK/OF/PCB-T
  • RAC02-3.3SC vs RACM60-05SK/277/OF-T
  • RAC02-3.3SC vs RACM40-48SK-T
  • RAC02-3.3SC vs RACM40-48SK/OF/PCB-T
  • RAC02-3.3SC vs RACM40-36SK-T
  • RAC02-3.3SC vs RACM40-36SK/OF/PCB-T
  • RAC02-3.3SC vs RACM40-24SK-T
  • RAC02-3.3SC vs RACM40-24SK/OF/PCB-T
  • RAC02-3.3SC vs RACM40-18SK-T
  • RAC02-3.3SC vs RACM40-18SK/OF/PCB-T
  • RAC02-3.3SC vs RACM40-15SK-T
  • RAC02-3.3SC vs RACM40-15SK/OF/PCB-T
  • RAC02-3.3SC vs RACM40-12SK-T
  • RAC02-3.3SC vs RACM40-12SK/OF/PCB-T
  • RAC02-3.3SC vs RACM40-05SK-T
  • RAC02-3.3SC vs RACM40-05SK/OF/PCB-T
  • RAC02-3.3SC vs RACM30-24SK/277/W
  • RAC02-3.3SC vs RACM30-24SK/277/PMP
  • RAC02-3.3SC vs RACM30-24SK/277
  • RAC02-3.3SC vs RACM30-24SER
  • RAC02-3.3SC vs RACM30-15SK/277/W
  • RAC02-3.3SC vs RACM30-15SK/277/PMP
  • RAC02-3.3SC vs RACM30-15SK/277
  • RAC02-3.3SC vs RACM30-15DK/277
  • RAC02-3.3SC vs RACM30-12SK/277/W
  • RAC02-3.3SC vs RACM30-12SK/277/PMP
  • RAC02-3.3SC vs RACM30-12SK/277
  • RAC02-3.3SC vs RACM30-12SER
  • RAC02-3.3SC vs RACM30-12DK/277
  • RAC02-3.3SC vs RACM30-05SK/277/W
  • RAC02-3.3SC vs RACM30-05SK/277/PMP
  • RAC02-3.3SC vs RACM30-05SK/277
  • RAC02-3.3SC vs RACM18-24SER
  • RAC02-3.3SC vs RACM18-12SER
  • RAC02-3.3SC vs RACM18-05SER
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller