Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - LED Drivers
/ Recom Power RCD-24-0.35
RCD-24-0.35
Active
Board Mount - LED Drivers
Description:
LED SUPPLY CC BUCK 2-35V 350MA
Manufacturer:
Recom Power
Datasheet:
RCD-24-0.35 Datasheet
History Price: $12.44
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RCD-24-0.35 Specification
Specification
Part No
RCD-24-0.35
Category
Board Mount - LED Drivers
Manufacturer
Recom Power
Series
LIGHTLINE RCD-24
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Buck
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
36V
Voltage - Output
2 ~ 35V
Current - Output (Max)
350mA
Dimming
12 W
Features
Analog, PWM
Operating Temperature
Remote On/Off, SCP
Efficiency
-40℃ ~ 85℃
Mounting Type
0.96
Package / Case
Through Hole
Size / Dimension
6-DIP Module
Approval Agency
0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
Power (Watts)
cULus
Standard Number
-
RCD-24-0.35 PDF Datasheet
RCD-24-0.35 Datasheet
Click and Download: RCD-24-0.35 Datasheet
RCD-24-0.35 Related Parts
RCD-24-0.30
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/A
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/A-R
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/B
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/B-R
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/SMD/OF
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/VREF
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.35/PL/A
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/A-R
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/B
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/B-R
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/SMD/OF
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35 Compare Parts
RCD-24-0.35 vs RCDE-48-0.70
RCD-24-0.35 vs RCDE-48-0.35
RCD-24-0.35 vs RCD-48-1.20/M
RCD-24-0.35 vs RCD-48-1.00
RCD-24-0.35 vs RCD-48-0.70
RCD-24-0.35 vs RCD-48-0.50
RCD-24-0.35 vs RCD-48-0.35
RCD-24-0.35 vs RCD-24B-0.70/SMD
RCD-24-0.35 vs RCD-24B-0.70
RCD-24-0.35 vs RCD-24-1.20
RCD-24-0.35 vs RCD-24-1.00/PL/A-R
RCD-24-0.35 vs RCD-24-1.00/PL/A
RCD-24-0.35 vs RCD-24-1.00
RCD-24-0.35 vs RCD-24-0.70/VREF
RCD-24-0.35 vs RCD-24-0.70/SMD/OF
RCD-24-0.35 vs RCD-24-0.70/PL/B-R
RCD-24-0.35 vs RCD-24-0.70/PL/B
RCD-24-0.35 vs RCD-24-0.70/PL/A-R
RCD-24-0.35 vs RCD-24-0.70/PL/A
RCD-24-0.35 vs RCD-24-0.70
RCD-24-0.35 vs RCD-24-0.60/VREF
RCD-24-0.35 vs RCD-24-0.60/SMD/OF
RCD-24-0.35 vs RCD-24-0.60/PL/B-R
RCD-24-0.35 vs RCD-24-0.60/PL/B
RCD-24-0.35 vs RCD-24-0.60/PL/A-R
RCD-24-0.35 vs RCD-24-0.60/PL/A
RCD-24-0.35 vs RCD-24-0.60
RCD-24-0.35 vs RCD-24-0.50/VREF
RCD-24-0.35 vs RCD-24-0.50/SMD/OF
RCD-24-0.35 vs RCD-24-0.50/PL/B-R
RCD-24-0.35 vs RCD-24-0.50/PL/B
RCD-24-0.35 vs RCD-24-0.50/PL/A-R
RCD-24-0.35 vs RCD-24-0.50/PL/A
RCD-24-0.35 vs RCD-24-0.50
RCD-24-0.35 vs RCD-24-0.35/VREF
RCD-24-0.35 vs RCD-24-0.35/SMD/OF
RCD-24-0.35 vs RCD-24-0.35/PL/B-R
RCD-24-0.35 vs RCD-24-0.35/PL/B
RCD-24-0.35 vs RCD-24-0.35/PL/A-R
RCD-24-0.35 vs RCD-24-0.35/PL/A
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.