CP15B1130005P
CP15B1130005P
Active
Description:  DC DC CONVERTER 5V 15W
Manufacturer:  Semiconductor Circuits
History Price: $27.24
In Stock: 21600
CP15B1130005P Specification
Specification
Part No
CP15B1130005P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CP15 (15W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
3A
Power (Watts)
15 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
6-DIP Module
CP15B1130005P Related Parts
CP15B1130018N
CP15B1130018N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130018P
CP15B1130018P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130036N
CP15B1130036N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130036P
CP15B1130036P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1213036N
CP15B1213036N
Semiconductor Circuits
DC DC CONVERTER 12V 16W
CP15B1213036P
CP15B1213036P
Semiconductor Circuits
DC DC CONVERTER 12V 16W
CP15B2310018N
CP15B2310018N
Semiconductor Circuits
DC DC CONVERTER +/-15V 15W
CP15B2310018P
CP15B2310018P
Semiconductor Circuits
DC DC CONVERTER +/-15V 15W
CP15C1130005P
CP15C1130005P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15C1130018N
CP15C1130018N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15C1130036N
CP15C1130036N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15C1130036P
CP15C1130036P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130005P Compare Parts
  • CP15B1130005P vs CP15C1213036N
  • CP15B1130005P vs CP15C1130036P
  • CP15B1130005P vs CP15C1130036N
  • CP15B1130005P vs CP15C1130018N
  • CP15B1130005P vs CP15C1130005P
  • CP15B1130005P vs CP15B2310018P
  • CP15B1130005P vs CP15B2310018N
  • CP15B1130005P vs CP15B1213036P
  • CP15B1130005P vs CP15B1213036N
  • CP15B1130005P vs CP15B1130036P
  • CP15B1130005P vs CP15B1130036N
  • CP15B1130005P vs CP15B1130018P
  • CP15B1130005P vs CP15B1130018N
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller