CP30B1225036P
CP30B1225036P
Active
Description:  DC DC CONVERTER 12V 30W
Manufacturer:  Semiconductor Circuits
History Price: $27.24
In Stock: 16800
CP30B1225036P Specification
Specification
Part No
CP30B1225036P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CP30 (30W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
2.5A
Power (Watts)
30 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 123℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
6-DIP Module
CP30B1225036P PDF Datasheet
CP30B1225036P Related Parts
CP30B11600018P
CP30B11600018P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30B1160005P
CP30B1160005P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30B1225036N
CP30B1225036N
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30B1775018N
CP30B1775018N
Semiconductor Circuits
DC DC CONVERTER 3.3V 25W
CP30B1775018P
CP30B1775018P
Semiconductor Circuits
DC DC CONVERTER 3.3V 25W
CP30C11600018N
CP30C11600018N
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30C11600018P
CP30C11600018P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30C1160005P
CP30C1160005P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30C1225036N
CP30C1225036N
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30C1225036P
CP30C1225036P
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30B1225036P Compare Parts
  • CP30B1225036P vs CP30C1225036N
  • CP30B1225036P vs CP30C1160005P
  • CP30B1225036P vs CP30C11600018P
  • CP30B1225036P vs CP30C11600018N
  • CP30B1225036P vs CP30B1775018P
  • CP30B1225036P vs CP30B1775018N
  • CP30B1225036P vs CP30B1225036N
  • CP30B1225036P vs CP30B1160005P
  • CP30B1225036P vs CP30B11600018P
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller