CP40C1233018P
CP40C1233018P
Active
Description:  DC DC CONVERTER 12V 40W
Manufacturer:  Semiconductor Circuits
History Price: $32.81
In Stock: 46400
CP40C1233018P Specification
Specification
Part No
CP40C1233018P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CP40 (40W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
3.3A
Power (Watts)
40 W
Voltage - Isolation
1.6 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 105℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
6-DIP Module
CP40C1233018P PDF Datasheet
CP40C1233018P Related Parts
CP40B1180018P
CP40B1180018P
Semiconductor Circuits
DC DC CONVERTER 5V 40W
CP40B1233036P
CP40B1233036P
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40B1790018N
CP40B1790018N
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40B1790018P
CP40B1790018P
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40C1180018P
CP40C1180018P
Semiconductor Circuits
DC DC CONVERTER 5V 40W
CP40C1233018N
CP40C1233018N
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40C1233036P
CP40C1233036P
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40C1790018N
CP40C1790018N
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40C1790018P
CP40C1790018P
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40C1233018P Compare Parts
  • CP40C1233018P vs CP40C1790018N
  • CP40C1233018P vs CP40C1233036P
  • CP40C1233018P vs CP40C1233018N
  • CP40C1233018P vs CP40C1180018P
  • CP40C1233018P vs CP40B1790018P
  • CP40C1233018P vs CP40B1790018N
  • CP40C1233018P vs CP40B1233036P
  • CP40C1233018P vs CP40B1180018P
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you