CPE30A48N
CPE30A48N
Active
Description:  DC DC CONVERTER 5V 150W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPE30A48N Datasheet
History Price: $54.26
In Stock: 8000
CPE30A48N Specification
Specification
Part No
CPE30A48N
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPE
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
30A
Power (Watts)
150 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.93
Mounting Type
Through Hole
Package / Case
Eighth Brick
CPE30A48N PDF Datasheet
CPE30A48N Related Parts
CPE10C24N
CPE10C24N
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE10C24PB
CPE10C24PB
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE10C24P
CPE10C24P
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE10C48P
CPE10C48P
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE14B48NB
CPE14B48NB
Semiconductor Circuits
DC DC CONVERTER 12V 168W
CPE14B48N
CPE14B48N
Semiconductor Circuits
DC DC CONVERTER 12V 168W
CPE14B48P
CPE14B48P
Semiconductor Circuits
DC DC CONVERTER 12V 168W
CPE15A18PB
CPE15A18PB
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPE15A18P
CPE15A18P
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPE20A36NB
CPE20A36NB
Semiconductor Circuits
DC DC CONVERTER 5V 100W
CPE20A36N
CPE20A36N
Semiconductor Circuits
DC DC CONVERTER 5V 100W
CPE20A36P
CPE20A36P
Semiconductor Circuits
DC DC CONVERTER 5V 100W
CPE30A48N Compare Parts
  • CPE30A48N vs CPE8B48N
  • CPE30A48N vs CPE6D24P
  • CPE30A48N vs CPE6D24PB
  • CPE30A48N vs CPE6D24N
  • CPE30A48N vs CPE5R48P
  • CPE30A48N vs CPE5R48PB
  • CPE30A48N vs CPE5R48N
  • CPE30A48N vs CPE5D48N
  • CPE30A48N vs CPE5C36N
  • CPE30A48N vs CPE4D36P
  • CPE30A48N vs CPE4D36PB
  • CPE30A48N vs CPE4D36N
  • CPE30A48N vs CPE4D18P
  • CPE30A48N vs CPE4D18PB
  • CPE30A48N vs CPE30K48P
  • CPE30A48N vs CPE30K48N
  • CPE30A48N vs CPE30A48P
  • CPE30A48N vs CPE30A48PB
  • CPE30A48N vs CPE30A48NB
  • CPE30A48N vs CPE20F18P
  • CPE30A48N vs CPE20F18PB
  • CPE30A48N vs CPE20A36P
  • CPE30A48N vs CPE20A36N
  • CPE30A48N vs CPE20A36NB
  • CPE30A48N vs CPE15A18P
  • CPE30A48N vs CPE15A18PB
  • CPE30A48N vs CPE14B48P
  • CPE30A48N vs CPE14B48N
  • CPE30A48N vs CPE14B48NB
  • CPE30A48N vs CPE10C48P
  • CPE30A48N vs CPE10C24P
  • CPE30A48N vs CPE10C24PB
  • CPE30A48N vs CPE10C24N
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.