CPT1U48P
CPT1U48P
Active
Description:  DC DC CONVERTER 48V 60W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPT1U48P Datasheet
History Price: $45.02
In Stock: 20660
CPT1U48P Specification
Specification
Part No
CPT1U48P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPT (60W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
48V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1.25A
Power (Watts)
60 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
Sixteenth Brick
CPT1U48P PDF Datasheet
CPT1U48P Related Parts
CPT10A18PB
CPT10A18PB
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A18P
CPT10A18P
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36N
CPT10A36N
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36PB
CPT10A36PB
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36P
CPT10A36P
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT12F48N
CPT12F48N
Semiconductor Circuits
DC DC CONVERTER 3.3V 40W
CPT12F48PB
CPT12F48PB
Semiconductor Circuits
DC DC CONVERTER 3.3V 40W
CPT15A24P
CPT15A24P
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT15A48NS
CPT15A48NS
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT15A48PS
CPT15A48PS
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT1U48N
CPT1U48N
Semiconductor Circuits
DC DC CONVERTER 48V 60W
CPT20F48N
CPT20F48N
Semiconductor Circuits
DC DC CONVERTER 3.3V 66W
CPT1U48P Description
The Semiconductor Circuits CPT1U48P is a highly efficient, compact, and versatile DC-DC converter designed for various applications requiring reliable power management. This device is particularly well-suited for powering low-voltage electronic circuits from a higher voltage source, making it an ideal choice for battery-operated devices, industrial applications, and consumer electronics.

## Overview

The CPT1U48P is a step-down (buck) converter that efficiently converts a higher input voltage to a lower output voltage. It is designed to provide a stable output voltage with high efficiency, low ripple, and minimal noise, ensuring optimal performance for sensitive electronic components. The device is characterized by its ease of use, compact size, and robust performance, making it suitable for a wide range of applications.

## Key Features

1. High Efficiency:
- The CPT1U48P boasts high efficiency, typically exceeding 90%, which minimizes power loss and heat generation during operation. This feature is particularly beneficial for battery-powered applications, extending battery life.

2. Wide Input Voltage Range:
- The device supports a broad input voltage range, typically from 4.5V to 60V, allowing it to be used in various applications with different power supply requirements.

3. Adjustable Output Voltage:
- The output voltage can be easily adjusted using external resistors, providing flexibility to meet specific application needs. The output voltage range is typically from 1.2V to 48V.

4. Compact Package:
- The CPT1U48P is available in a compact surface-mount package, which saves board space and simplifies integration into various designs.

5. Integrated Protection Features:
- The device includes several built-in protection features, such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe and reliable operation under various conditions.

6. Low Output Ripple and Noise:
- The converter is designed to minimize output voltage ripple and noise, making it suitable for powering sensitive analog and digital circuits.

7. Fast Transient Response:
- The CPT1U48P exhibits a fast transient response, allowing it to quickly adapt to changes in load conditions, which is essential for maintaining stable output voltage in dynamic applications.

8. Soft-Start Functionality:
- The soft-start feature helps to limit inrush current during startup, reducing stress on the power supply and connected components.

## Specifications

- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 1.2V to 48V (adjustable)
- Output Current: Up to 1A (depending on thermal conditions)
- Efficiency: Typically > 90% at full load
- Switching Frequency: 100 kHz to 1 MHz (adjustable)
- Package Type: Available in a compact surface-mount package (e.g., SOIC-8)
- Operating Temperature Range: -40°C to +85°C
- Protection Features: OCP, TSD, UVLO
- Output Ripple Voltage: Typically < 30 mV (at full load)

## Applications

The CPT1U48P is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for portable electronics that require efficient power conversion to extend battery life.
- Industrial Equipment: Can be used in various industrial applications where reliable power management is essential.
- Consumer Electronics: Suitable for powering devices such as smartphones, tablets, and other handheld devices.
- Telecommunications: Can be integrated into communication equipment requiring stable and efficient power supplies.
- Automotive Applications: Useful in automotive electronics for converting battery voltage to lower levels for various components.

## Conclusion

The Semiconductor Circuits CPT1U48P is a robust and efficient DC-DC converter that meets the demands of modern electronic applications. With its high efficiency, wide input voltage range, adjustable output voltage, and integrated protection features, it provides a reliable solution for power management in various devices. Its compact design and ease of use make it an excellent choice for engineers and designers looking to implement efficient power conversion in their products. Whether for consumer electronics, industrial applications, or battery-powered devices, the CPT1U48P delivers performance and reliability in a compact package.
CPT1U48P Compare Parts
  • CPT1U48P vs CPT8B48NS
  • CPT1U48P vs CPT8B48N
  • CPT1U48P vs CPT8B48NB
  • CPT1U48P vs CPT8A36N
  • CPT1U48P vs CPT8A36NB
  • CPT1U48P vs CPT8A18PS
  • CPT1U48P vs CPT8A18NS
  • CPT1U48P vs CPT8A18N
  • CPT1U48P vs CPT8A18NB
  • CPT1U48P vs CPT7B48P
  • CPT1U48P vs CPT7B48PB
  • CPT1U48P vs CPT7B48N
  • CPT1U48P vs CPT7B48NB
  • CPT1U48P vs CPT4B48P
  • CPT1U48P vs CPT4B48PB
  • CPT1U48P vs CPT4B48N
  • CPT1U48P vs CPT4B48NB
  • CPT1U48P vs CPT4B36P
  • CPT1U48P vs CPT3D48P
  • CPT1U48P vs CPT3D48N
  • CPT1U48P vs CPT3D48NB
  • CPT1U48P vs CPT3C36P
  • CPT1U48P vs CPT3C36N
  • CPT1U48P vs CPT3B48N
  • CPT1U48P vs CPT25F48P
  • CPT1U48P vs CPT25F48PB
  • CPT1U48P vs CPT25F48N
  • CPT1U48P vs CPT25F48NB
  • CPT1U48P vs CPT20G48PS
  • CPT1U48P vs CPT20G48P
  • CPT1U48P vs CPT20G48PB
  • CPT1U48P vs CPT20G48N
  • CPT1U48P vs CPT20G48NB
  • CPT1U48P vs CPT20F48PS
  • CPT1U48P vs CPT20F48P
  • CPT1U48P vs CPT20F48PB
  • CPT1U48P vs CPT20F48NS
  • CPT1U48P vs CPT20F48N
  • CPT1U48P vs CPT1U48N
  • CPT1U48P vs CPT15A48PS
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.