CPZ4A36PS
CPZ4A36PS
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPZ4A36PS Datasheet
History Price: $29.98
In Stock: 20800
CPZ4A36PS Specification
Specification
Part No
CPZ4A36PS
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPZ
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
72V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
4A
Power (Watts)
20 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.87
Mounting Type
Surface Mount
Package / Case
Thirty-Second Brick
CPZ4A36PS PDF Datasheet
CPZ4A36PS Compare Parts
  • CPZ4A36PS vs CPZ4A36NS
  • CPZ4A36PS vs CPZ4A36N
  • CPZ4A36PS vs CPZ3B48PS
  • CPZ4A36PS vs CPZ3B48NS
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.