☰
DEV-15868
DEV-15868
Active
Description:  POWERPAL SELECTABLE VOLTAGE 3-AM
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-15868 Datasheet
History Price: $31.19
In Stock: 28720
DEV-15868 Specification
Specification
Part No
DEV-15868
Category
Board Mount - DC/DC Converters
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
4
Voltage - Input (Min)
5V
Voltage - Input (Max)
16V
Voltage - Output 1
3.3V
Voltage - Output 2
5V
Voltage - Output 3
6V
Voltage - Output 4
7.5V
Current - Output (Max)
3A
Power (Watts)
-
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Remote On/Off
Operating Temperature
-25℃ ~ 85℃
Efficiency
0.95
Mounting Type
-
Package / Case
-
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied