ALD-605012PS131
ALD-605012PS131
Obsolete
Description:  LED SUPP CC BOOST 12.8-38V 50MA
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 12000
ALD-605012PS131 Specification
Specification
Part No
ALD-605012PS131
Category
Board Mount - LED Drivers
Manufacturer
TDK-Lambda
Series
ALD
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Boost
Number of Outputs
6
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output
12.8 ~ 38V
Current - Output (Max)
50mA
Dimming
Analog, PWM
Features
Remote On/Off, OVP
Operating Temperature
-30℃ ~ 80℃
Efficiency
-
Mounting Type
Surface Mount
Package / Case
13-SMD Module
Size / Dimension
0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm)
Approval Agency
-
Power (Watts)
2 W
Standard Number
-
ALD-605012PS131 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend