☰
CC1R5-4812DF-E
CC1R5-4812DF-E
Active
Description:  DC DC CNVRTR +/-12V TO +/-15V 1W
Manufacturer:  TDK-Lambda
History Price: $11.83
In Stock: 10400
CC1R5-4812DF-E Specification
Specification
Part No
CC1R5-4812DF-E
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CC-E (1.5W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
12 ~ 15V
Voltage - Output 2
-12 ~ -15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
60mA, 60mA
Power (Watts)
1 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 85℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
7-DIP Module
CC1R5-4812DF-E PDF Datasheet
CC1R5-4812DF-E Related Parts
CC15-2403SFP-E
CC15-2403SFP-E
TDK-Lambda
DC DC CONVERTER 3.3V 15W
CC15-2405SFP-E
CC15-2405SFP-E
TDK-Lambda
DC DC CONVERTER 5V 15W
CC15-4805SFP-E
CC15-4805SFP-E
TDK-Lambda
DC DC CONVERTER 5V 15W
CC15-2412SFP-E
CC15-2412SFP-E
TDK-Lambda
DC DC CONVERTER 12V 15W
CC15-4812SFP-E
CC15-4812SFP-E
TDK-Lambda
DC DC CONVERTER 12V 15W
CC15-2415SFP-E
CC15-2415SFP-E
TDK-Lambda
DC DC CONVERTER 15V 15W
CC15-2405SFH-E
CC15-2405SFH-E
TDK-Lambda
DC DC CONVERTER 5V 15W
CC10-0503SF-E
CC10-0503SF-E
TDK-Lambda
DC DC CONVERTER 3.3V 10W
CC10-0505SF-E
CC10-0505SF-E
TDK-Lambda
DC DC CONVERTER 5V 10W
CC10-0512DF-E
CC10-0512DF-E
TDK-Lambda
DC DC CNVRT +/-12V TO +/-15V 10W
CC10-0512SF-E
CC10-0512SF-E
TDK-Lambda
DC DC CONVERTER 12-15V 10W
CC10-1203SF-E
CC10-1203SF-E
TDK-Lambda
DC DC CONVERTER 3.3V 10W
CC1R5-4812DF-E Compare Parts
  • CC1R5-4812DF-E vs CC15-2415SRP-E
  • CC1R5-4812DF-E vs CC15-2415SRH-E
  • CC1R5-4812DF-E vs CC15-2415SFH-E
  • CC1R5-4812DF-E vs CC15-2412SRP-E
  • CC1R5-4812DF-E vs CC15-2412SRH-E
  • CC1R5-4812DF-E vs CC15-2412SFH-E
  • CC1R5-4812DF-E vs CC15-2405SRP-E
  • CC1R5-4812DF-E vs CC15-2405SRH-E
  • CC1R5-4812DF-E vs CC15-2405SR-E
  • CC1R5-4812DF-E vs CC15-2403SRP-E
  • CC1R5-4812DF-E vs CC15-2403SRH-E
  • CC1R5-4812DF-E vs CC15-2403SR-E
  • CC1R5-4812DF-E vs CC15-2403SFH-E
  • CC1R5-4812DF-E vs CC10-4812DR-E
  • CC1R5-4812DF-E vs CC10-2412DR-E
  • CC1R5-4812DF-E vs CC10-1212DR-E
  • CC1R5-4812DF-E vs CC10-0512DR-E
  • CC1R5-4812DF-E vs CC10-4812DF-E
  • CC1R5-4812DF-E vs CC1R5-4812DR-E
  • CC1R5-4812DF-E vs CC1R5-2412DR-E
  • CC1R5-4812DF-E vs CC1R5-1212DR-E
  • CC1R5-4812DF-E vs CC1R5-0512DR-E
  • CC1R5-4812DF-E vs CC10-4812SR-E
  • CC1R5-4812DF-E vs CC10-4805SR-E
  • CC1R5-4812DF-E vs CC10-4803SR-E
  • CC1R5-4812DF-E vs CC10-2412SR-E
  • CC1R5-4812DF-E vs CC10-2405SR-E
  • CC1R5-4812DF-E vs CC10-2403SR-E
  • CC1R5-4812DF-E vs CC10-1212SR-E
  • CC1R5-4812DF-E vs CC10-1205SR-E
  • CC1R5-4812DF-E vs CC10-1203SR-E
  • CC1R5-4812DF-E vs CC10-0512SR-E
  • CC1R5-4812DF-E vs CC10-0505SR-E
  • CC1R5-4812DF-E vs CC10-0503SR-E
  • CC1R5-4812DF-E vs CC10-4812SF-E
  • CC1R5-4812DF-E vs CC10-4805SF-E
  • CC1R5-4812DF-E vs CC10-4803SF-E
  • CC1R5-4812DF-E vs CC1R5-4812SR-E
  • CC1R5-4812DF-E vs CC1R5-4805SR-E
  • CC1R5-4812DF-E vs CC1R5-4803SR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks