☰
CE-1050-TP
CE-1050-TP
Not For New Designs
Description:  DC DC CONVERTER 3.3-12.6V
Manufacturer:  TDK-Lambda
Datasheet:   CE-1050-TP Datasheet
History Price: $11.508
In Stock: 2960
CE-1050-TP Specification
Specification
Part No
CE-1050-TP
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CE
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
26.4V
Voltage - Output 1
3.3 ~ 12.6V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
2.5A
Power (Watts)
-
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Remote On/Off, OCP
Operating Temperature
-20℃ ~ 85℃ (With Derating)
Efficiency
0.9
Mounting Type
Surface Mount
Package / Case
10-SMD Module
CE-1050-TP PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you