Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - Power Supply Accessories
/ TDK-Lambda DFN51120
DFN51120
Active
Board Mount - Power Supply Accessories
Description:
RESISTOR THERMAL FUSE - PFE1000
Manufacturer:
TDK-Lambda
Datasheet:
DFN51120 Datasheet
History Price: $1.86
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DFN51120 Specification
Specification
Part No
DFN51120
Category
Board Mount - Power Supply Accessories
Manufacturer
TDK-Lambda
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Thermal Fuse Resistor
For Use With/Related Products
PFE1000F
DFN51120 PDF Datasheet
DFN51120 Datasheet
Click and Download: DFN51120 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable