IHG48060A050V-003-R
IHG48060A050V-003-R
Obsolete
Description:  DC DC CONVERTER 5.0V 60A
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 4800
IHG48060A050V-003-R Specification
Specification
Part No
IHG48060A050V-003-R
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
*
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
-
Power (Watts)
-
Voltage - Isolation
-
Applications
-
Features
-
Operating Temperature
-
Efficiency
-
Mounting Type
-
Package / Case
-
IHG48060A050V-003-R Related Parts
IHG48030A033V-002-R
IHG48030A033V-002-R
TDK-Lambda
DC DC CONVERTER 3.3V 99W
IHG48060A050V-002-R
IHG48060A050V-002-R
TDK-Lambda
DC DC CONVERTER 5V 300W
IHG48070A033V-001-R
IHG48070A033V-001-R
TDK-Lambda
DC DC CONVERTER 3.3V 231W
IHG48038A120V-109-R
IHG48038A120V-109-R
TDK-Lambda
DC DC CONVERTER 12V 456W
IHG48030A033V-003-R
IHG48030A033V-003-R
TDK-Lambda
DC DC CONVERTER 3.3V 30A
IHG48030A033V-0T2-R
IHG48030A033V-0T2-R
TDK-Lambda
DC DC CONVERTER 3.3V 30A
IHG48040A033V-003-R
IHG48040A033V-003-R
TDK-Lambda
DC DC CONVERTER 3.3V 40A
IHG48070A033V-009-R
IHG48070A033V-009-R
TDK-Lambda
DC DC CONVERTER 3.3V 70A
IHG48060A050V-003-R Compare Parts
  • IHG48060A050V-003-R vs IHG48070A033V-001-R
  • IHG48060A050V-003-R vs IHG48060A050V-002-R
  • IHG48060A050V-003-R vs IHG48030A033V-002-R
  • IHG48060A050V-003-R vs IHG48070A033V-009-R
  • IHG48060A050V-003-R vs IHG48040A033V-003-R
  • IHG48060A050V-003-R vs IHG48030A033V-0T2-R
  • IHG48060A050V-003-R vs IHG48030A033V-003-R
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.