☰
KAS4-14
KAS4-14
Active
Description:  AC/DC CONVERTER 14V 4W
Manufacturer:  TDK-Lambda
Datasheet:   KAS4-14 Datasheet
History Price: $25.69
In Stock: 14240
KAS4-14 Specification
Specification
Part No
KAS4-14
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KAS (4W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 305 VAC
Voltage - Input
14V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
286mA
Current - Output (Max)
4 W
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 70℃ (With Derating)
Efficiency
0.76
Mounting Type
Through Hole
Package / Case
6-DIP Module
Size / Dimension
1.46" L x 1.08" W x 0.69" H (37.1mm x 27.4mm x 17.5mm)
Approval Agency
CE, cURus
KAS4-14 PDF Datasheet
KAS4-14 Related Parts
KAS2-12
KAS2-12
TDK-Lambda
AC/DC CONVERTER 12V 2W
KAS2-15
KAS2-15
TDK-Lambda
AC/DC CONVERTER 15V 2W
KAS2-24
KAS2-24
TDK-Lambda
AC/DC CONVERTER 24V 2W
KAS2-3P3
KAS2-3P3
TDK-Lambda
AC/DC CONVERTER 3.3V 2W
KAS2-5
KAS2-5
TDK-Lambda
AC/DC CONVERTER 5V 2W
KAS2-9
KAS2-9
TDK-Lambda
AC/DC CONVERTER 9V 2W
KAS4-12
KAS4-12
TDK-Lambda
AC/DC CONVERTER 12V 4W
KAS4-15
KAS4-15
TDK-Lambda
AC/DC CONVERTER 15V 4W
KAS4-24
KAS4-24
TDK-Lambda
AC/DC CONVERTER 24V 4W
KAS4-3P3
KAS4-3P3
TDK-Lambda
AC/DC CONVERTER 3.3V 4W
KAS4-5
KAS4-5
TDK-Lambda
AC/DC CONVERTER 5V 4W
KAS4-8
KAS4-8
TDK-Lambda
AC/DC CONVERTER 8V 4W
KAS4-14 Compare Parts
  • KAS4-14 vs KAS4-8
  • KAS4-14 vs KAS4-5
  • KAS4-14 vs KAS4-3P3
  • KAS4-14 vs KAS4-24
  • KAS4-14 vs KAS4-15
  • KAS4-14 vs KAS4-12
  • KAS4-14 vs KAS2-9
  • KAS4-14 vs KAS2-5
  • KAS4-14 vs KAS2-3P3
  • KAS4-14 vs KAS2-24
  • KAS4-14 vs KAS2-15
  • KAS4-14 vs KAS2-12
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!