KPS5-24
KPS5-24
Obsolete
Description:  AC/DC CONVERTER 24V 5W
Manufacturer:  TDK-Lambda
Datasheet:   KPS5-24 Datasheet
History Price: Obsolete
In Stock: 11200
KPS5-24 Specification
Specification
Part No
KPS5-24
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KPS (5W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Open Frame
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
230mA
Current - Output (Max)
5 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
Efficiency
0.77
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
2.17" L x 1.38" W x 0.79" H (55.1mm x 35.1mm x 20.1mm)
Approval Agency
CE, CSA, EN, UL
KPS5-24 PDF Datasheet
KPS5-24 Related Parts
KPS10-12
KPS10-12
TDK-Lambda
AC/DC CONVERTER 12V 10W
KPS10-15
KPS10-15
TDK-Lambda
AC/DC CONVERTER 15V 10W
KPS10-24
KPS10-24
TDK-Lambda
AC/DC CONVERTER 24V 10W
KPS10-5
KPS10-5
TDK-Lambda
AC/DC CONVERTER 5V 10W
KPS15-12
KPS15-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KPS15-15
KPS15-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KPS15-24
KPS15-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KPS15-5
KPS15-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KPS5-12
KPS5-12
TDK-Lambda
AC/DC CONVERTER 12V 5W
KPS5-15
KPS5-15
TDK-Lambda
AC/DC CONVERTER 15V 5W
KPS5-3R3
KPS5-3R3
TDK-Lambda
AC/DC CONVERTER 3.3V 5W
KPS5-5
KPS5-5
TDK-Lambda
AC/DC CONVERTER 5V 5W
KPS5-24 Compare Parts
  • KPS5-24 vs KPSA5-3R3
  • KPS5-24 vs KPSA5-24
  • KPS5-24 vs KPSA5-15
  • KPS5-24 vs KPSA5-12
  • KPS5-24 vs KPSA15-5
  • KPS5-24 vs KPSA15-3R3
  • KPS5-24 vs KPSA15-24
  • KPS5-24 vs KPSA15-15
  • KPS5-24 vs KPSA15-12
  • KPS5-24 vs KPSA10-5
  • KPS5-24 vs KPSA10-3R3
  • KPS5-24 vs KPSA10-24
  • KPS5-24 vs KPSA10-15
  • KPS5-24 vs KPSA10-12
  • KPS5-24 vs KPS5-5
  • KPS5-24 vs KPS5-3R3
  • KPS5-24 vs KPS5-15
  • KPS5-24 vs KPS5-12
  • KPS5-24 vs KPS15-5
  • KPS5-24 vs KPS15-24
  • KPS5-24 vs KPS15-15
  • KPS5-24 vs KPS15-12
  • KPS5-24 vs KPS10-5
  • KPS5-24 vs KPS10-24
  • KPS5-24 vs KPS10-15
  • KPS5-24 vs KPS10-12
  • KPS5-24 vs KPSB6-9-E
  • KPS5-24 vs KPSB6-9
  • KPS5-24 vs KPSB6-5-E
  • KPS5-24 vs KPSB6-5
  • KPS5-24 vs KPSB6-3R3-E
  • KPS5-24 vs KPSB6-3R3
  • KPS5-24 vs KPSB6-24-E
  • KPS5-24 vs KPSB6-24
  • KPS5-24 vs KPSB6-15-E
  • KPS5-24 vs KPSB6-15
  • KPS5-24 vs KPSB6-12-E
  • KPS5-24 vs KPSB6-12
  • KPS5-24 vs KPSB25-5-E
  • KPS5-24 vs KPSB25-5
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase