Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ TDK-Lambda KWS5A-24
KWS5A-24
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 24V 5W
Manufacturer:
TDK-Lambda
Datasheet:
KWS5A-24 Datasheet
History Price: $28.2
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KWS5A-24 Specification
Specification
Part No
KWS5A-24
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KWS-A (5W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 265 VAC, 120 ~ 370 VDC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
220mA
Current - Output (Max)
5 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
-10℃ ~ 85℃ (With Derating)
Efficiency
0.77
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
1.50" L x 1.00" W x 0.85" H (38.1mm x 25.4mm x 21.5mm)
Approval Agency
CE
KWS5A-24 PDF Datasheet
KWS5A-24 Datasheet
Click and Download: KWS5A-24 Datasheet
KWS5A-24 Related Parts
KWS10-12
TDK-Lambda
AC/DC CONVERTER 12V 10W
KWS10-15
TDK-Lambda
AC/DC CONVERTER 15V 10W
KWS10-5
TDK-Lambda
AC/DC CONVERTER 5V 10W
KWS10A-12
TDK-Lambda
AC/DC CONVERTER 12V 10W
KWS10A-15
TDK-Lambda
AC/DC CONVERTER 15V 10W
KWS10A-24
TDK-Lambda
AC/DC CONVERTER 24V 10W
KWS10A-5
TDK-Lambda
AC/DC CONVERTER 5V 10W
KWS15-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KWS15-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KWS15-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KWS15A-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KWS15A-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KWS5A-24 Compare Parts
KWS5A-24 vs KWS5A-15
KWS5A-24 vs KWS5A-12
KWS5A-24 vs KWS5-5
KWS5A-24 vs KWS5-15
KWS5A-24 vs KWS5-12
KWS5A-24 vs KWS25A-5
KWS5A-24 vs KWS25A-24
KWS5A-24 vs KWS25A-15
KWS5A-24 vs KWS25A-12
KWS5A-24 vs KWS15A-5
KWS5A-24 vs KWS15A-24
KWS5A-24 vs KWS15A-15
KWS5A-24 vs KWS15A-12
KWS5A-24 vs KWS15-5
KWS5A-24 vs KWS15-15
KWS5A-24 vs KWS15-12
KWS5A-24 vs KWS10A-5
KWS5A-24 vs KWS10A-24
KWS5A-24 vs KWS10A-15
KWS5A-24 vs KWS10A-12
KWS5A-24 vs KWS10-5
KWS5A-24 vs KWS10-15
KWS5A-24 vs KWS10-12
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend