Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PAH100S48-24/V
PAH100S48-24/V
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 24V 100W
Manufacturer:
TDK-Lambda
Datasheet:
PAH100S48-24/V Datasheet
History Price: Obsolete
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PAH100S48-24/V Specification
Specification
Part No
PAH100S48-24/V
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PAH (100W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
24V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
4.2A
Current - Output (Max)
100 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-40℃ ~ 100℃
Operating Temperature
0.88
Efficiency
Through Hole
Mounting Type
9-DIP Module
Package / Case
2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
PAH100S48-24/V PDF Datasheet
PAH100S48-24/V Datasheet
Click and Download: PAH100S48-24/V Datasheet
PAH100S48-24/V Related Parts
PAH100S48-12
TDK-Lambda
DC DC CONVERTER 12V 100W
PAH100S48-12/PV
TDK-Lambda
DC DC CONVERTER 12V 100W
PAH100S48-12/V
TDK-Lambda
DC DC CONVERTER 12V 100W
PAH100S48-15
TDK-Lambda
DC DC CONVERTER 15V 100W
PAH100S48-15/PV
TDK-Lambda
DC DC CONVERTER 15V 100W
PAH100S48-15/V
TDK-Lambda
DC DC CONVERTER 15V 100W
PAH100S48-24
TDK-Lambda
DC DC CONVERTER 24V 100W
PAH100S48-28
TDK-Lambda
DC DC CONVERTER 28V 100W
PAH100S48-28/PV
TDK-Lambda
DC DC CONVERTER 28V 100W
PAH100S48-28/V
TDK-Lambda
DC DC CONVERTER 28V 100W
PAH100S48-3.3
TDK-Lambda
DC DC CONVERTER 3.3V 100W
PAH100S48-3.3/V
TDK-Lambda
DC DC CONVERTER 3.3V 100W
PAH100S48-24/V Compare Parts
PAH100S48-24/V vs PAH75S48-5/P
PAH100S48-24/V vs PAH75S48-5
PAH100S48-24/V vs PAH75S48-3.3
PAH100S48-24/V vs PAH75S48-28/V
PAH100S48-24/V vs PAH75S48-28
PAH100S48-24/V vs PAH75S48-24/V
PAH100S48-24/V vs PAH75S48-24
PAH100S48-24/V vs PAH75S48-15/V
PAH100S48-24/V vs PAH75S48-15/P
PAH100S48-24/V vs PAH75S48-15
PAH100S48-24/V vs PAH75S48-12/V
PAH100S48-24/V vs PAH75S48-12/PV
PAH100S48-24/V vs PAH75S48-12/P
PAH100S48-24/V vs PAH75S48-12
PAH100S48-24/V vs PAH75D24-5033
PAH100S48-24/V vs PAH-53/8.5-D48PB-C
PAH100S48-24/V vs PAH-53/8.5-D48PB1-C
PAH100S48-24/V vs PAH-53/8.5-D48NB-C
PAH100S48-24/V vs PAH-53/8.5-D48NB1-C
PAH100S48-24/V vs PAH50S48-5/V
PAH100S48-24/V vs PAH50S48-5/PV
PAH100S48-24/V vs PAH50S48-5/P
PAH100S48-24/V vs PAH50S48-5
PAH100S48-24/V vs PAH50S48-3.3/V
PAH100S48-24/V vs PAH50S48-3.3/P
PAH100S48-24/V vs PAH50S48-3.3
PAH100S48-24/V vs PAH50S48-28/V
PAH100S48-24/V vs PAH50S48-24/V
PAH100S48-24/V vs PAH50S48-24/PV
PAH100S48-24/V vs PAH50S48-24
PAH100S48-24/V vs PAH50S48-15/V
PAH100S48-24/V vs PAH50S48-15/P
PAH100S48-24/V vs PAH50S48-15
PAH100S48-24/V vs PAH50S48-12/V
PAH100S48-24/V vs PAH50S48-12/P
PAH100S48-24/V vs PAH50S48-12
PAH100S48-24/V vs PAH-48/8.5-D48NB-C
PAH100S48-24/V vs PAH-48/8.5-D48NB1-C
PAH100S48-24/V vs PAH450S48-48/T
PAH100S48-24/V vs PAH450S48-48
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.