☰
PC3-24-5
PC3-24-5
Obsolete
Description:  DC DC CONVERTER 5V 3W
Manufacturer:  TDK-Lambda
Datasheet:   PC3-24-5 Datasheet
History Price: Obsolete
In Stock: 39600
PC3-24-5 Specification
Specification
Part No
PC3-24-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
600mA
Current - Output (Max)
3 W
Power (Watts)
-
Voltage - Isolation
ITE (Commercial)
Applications
OCP
Features
-20℃ ~ 70℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
1.09" L x 0.78" W x 0.33" H (27.8mm x 19.8mm x 8.5mm)
PC3-24-5 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks