Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ TDK-Lambda PFE1000FA-12
PFE1000FA-12
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 12V 720W
Manufacturer:
TDK-Lambda
Datasheet:
PFE1000FA-12 Datasheet
History Price: $682.38
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PFE1000FA-12 Specification
Specification
Part No
PFE1000FA-12
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
PFE1000FA (1000W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 265 VAC
Voltage - Input
12V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
60A
Current - Output (Max)
720 W
Applications
ITE (Commercial)
Features
Remote On/Off, Universal Input
Operating Temperature
-40℃ ~ 100℃ (With Derating)
Efficiency
0.86
Mounting Type
Through Hole
Package / Case
21-DIP Module
Size / Dimension
6.30" L x 3.94" W x 0.53" H (160.0mm x 100.0mm x 13.4mm)
Approval Agency
CE, cURus, TUV
PFE1000FA-12 PDF Datasheet
PFE1000FA-12 Datasheet
Click and Download: PFE1000FA-12 Datasheet
PFE1000FA-12 Related Parts
PFE1000F-12
TDK-Lambda
AC/DC CONVERTER 12V 1000W
PFE1000F-12/T
TDK-Lambda
AC/DC CONVERTER 12V 1000W
PFE1000F-28
TDK-Lambda
AC/DC CONVERTER 28V 1000W
PFE1000F-28/T
TDK-Lambda
AC/DC CONVERTER 28V 1000W
PFE1000F-48
TDK-Lambda
AC/DC CONVERTER 48V 1000W
PFE1000F-48/T
TDK-Lambda
AC/DC CONVERTER 48V 1000W
PFE1000FA-12/T
TDK-Lambda
AC/DC CONVERTER 12V 720W
PFE1000FA-28
TDK-Lambda
AC/DC CONVERTER 28V 1008W
PFE1000FA-28/T
TDK-Lambda
AC/DC CONVERTER 28V 1008W
PFE1000FA-48
TDK-Lambda
AC/DC CONVERTER 48V 1008W
PFE1000FA-48/T
TDK-Lambda
AC/DC CONVERTER 48V 1008W
PFE300S-12/T
TDK-Lambda
AC/DC CONVERTER 12V 300W
PFE1000FA-12 Compare Parts
PFE1000FA-12 vs PFE700SA-48
PFE1000FA-12 vs PFE700S-48
PFE1000FA-12 vs PFE500SA-48/T
PFE1000FA-12 vs PFE500SA-48
PFE1000FA-12 vs PFE500SA-28/T
PFE1000FA-12 vs PFE500SA-28
PFE1000FA-12 vs PFE500SA-12/T
PFE1000FA-12 vs PFE500SA-12
PFE1000FA-12 vs PFE500S-48/T
PFE1000FA-12 vs PFE500S-48
PFE1000FA-12 vs PFE500S-28/T
PFE1000FA-12 vs PFE500S-28
PFE1000FA-12 vs PFE500S-12/T
PFE1000FA-12 vs PFE500S-12
PFE1000FA-12 vs PFE500F-48/T
PFE1000FA-12 vs PFE500F-48
PFE1000FA-12 vs PFE500F-28/T
PFE1000FA-12 vs PFE500F-28
PFE1000FA-12 vs PFE500F-12/T
PFE1000FA-12 vs PFE500F-12
PFE1000FA-12 vs PFE300SA-48/T
PFE1000FA-12 vs PFE300SA-48
PFE1000FA-12 vs PFE300SA-28/T
PFE1000FA-12 vs PFE300SA-28
PFE1000FA-12 vs PFE300SA-12/T
PFE1000FA-12 vs PFE300SA-12
PFE1000FA-12 vs PFE300S-48
PFE1000FA-12 vs PFE300S-28
PFE1000FA-12 vs PFE300S-12/T
PFE1000FA-12 vs PFE1000FA-48/T
PFE1000FA-12 vs PFE1000FA-48
PFE1000FA-12 vs PFE1000FA-28/T
PFE1000FA-12 vs PFE1000FA-28
PFE1000FA-12 vs PFE1000FA-12/T
PFE1000FA-12 vs PFE1000F-48/T
PFE1000FA-12 vs PFE1000F-48
PFE1000FA-12 vs PFE1000F-28/T
PFE1000FA-12 vs PFE1000F-28
PFE1000FA-12 vs PFE1000F-12/T
PFE1000FA-12 vs PFE1000F-12
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!