☰
PH150F48-12
PH150F48-12
Obsolete
Description:  DC DC CONVERTER 12V 150W
Manufacturer:  TDK-Lambda
Datasheet:   PH150F48-12 Datasheet
History Price: Obsolete
In Stock: 20480
PH150F48-12 Specification
Specification
Part No
PH150F48-12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-F (150W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
12.5A
Power (Watts)
150 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OVP
Operating Temperature
-20℃ ~ 85℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
Module
PH150F48-12 PDF Datasheet
PH150F48-12 Related Parts
PH100A280-12
PH100A280-12
TDK-Lambda
DC DC CONVERTER 12V 100W
PH100A280-24
PH100A280-24
TDK-Lambda
DC DC CONVERTER 24V 100W
PH100A280-3.3
PH100A280-3.3
TDK-Lambda
DC DC CONVERTER 3.3V 100W
PH100A280-48
PH100A280-48
TDK-Lambda
DC DC CONVERTER 48V 100W
PH100A280-5
PH100A280-5
TDK-Lambda
DC DC CONVERTER 5V 100W
PH100F24-12
PH100F24-12
TDK-Lambda
DC DC CONVERTER 12V 100W
PH100F24-15
PH100F24-15
TDK-Lambda
DC DC CONVERTER 15V 100W
PH100F24-2
PH100F24-2
TDK-Lambda
DC DC CONVERTER 2V 100W
PH100F24-24
PH100F24-24
TDK-Lambda
DC DC CONVERTER 24V 100W
PH100F24-28
PH100F24-28
TDK-Lambda
DC DC CONVERTER 28V 100W
PH100F24-3
PH100F24-3
TDK-Lambda
DC DC CONVERTER 3.3V 100W
PH100F24-5
PH100F24-5
TDK-Lambda
DC DC CONVERTER 5V 100W
PH150F48-12 Compare Parts
  • PH150F48-12 vs PH150S48-24
  • PH150F48-12 vs PH150S48-12
  • PH150F48-12 vs PH150S280-5
  • PH150F48-12 vs PH150S280-28
  • PH150F48-12 vs PH150S280-24
  • PH150F48-12 vs PH150S280-15
  • PH150F48-12 vs PH150S280-12
  • PH150F48-12 vs PH150S110-5
  • PH150F48-12 vs PH150S110-24
  • PH150F48-12 vs PH150S110-15
  • PH150F48-12 vs PH150S110-12
  • PH150F48-12 vs PH150F48-5
  • PH150F48-12 vs PH150F48-28
  • PH150F48-12 vs PH150F48-15
  • PH150F48-12 vs PH150F280-5
  • PH150F48-12 vs PH150F280-28
  • PH150F48-12 vs PH150F280-24
  • PH150F48-12 vs PH150F280-12
  • PH150F48-12 vs PH150F110-5
  • PH150F48-12 vs PH150F110-24
  • PH150F48-12 vs PH150F110-2
  • PH150F48-12 vs PH150F110-15
  • PH150F48-12 vs PH150F110-12
  • PH150F48-12 vs PH150A280-48
  • PH150F48-12 vs PH150A280-28
  • PH150F48-12 vs PH150A280-24
  • PH150F48-12 vs PH150A280-15
  • PH150F48-12 vs PH150A280-12
  • PH150F48-12 vs PH1200A280-48/T
  • PH150F48-12 vs PH1200A280-36/T
  • PH150F48-12 vs PH1200A280-36
  • PH150F48-12 vs PH1200A280-28/T
  • PH150F48-12 vs PH1200A280-28
  • PH150F48-12 vs PH1200A280-24/T
  • PH150F48-12 vs PH1200A280-24
  • PH150F48-12 vs PH1200A280-12/T
  • PH150F48-12 vs PH100S48-28
  • PH150F48-12 vs PH100S48-24
  • PH150F48-12 vs PH100S48-12
  • PH150F48-12 vs PH100S280-5
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!