Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PH300A280-5/T
PH300A280-5/T
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 300W
Manufacturer:
TDK-Lambda
Datasheet:
PH300A280-5/T Datasheet
History Price: $224.96
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PH300A280-5/T Specification
Specification
Part No
PH300A280-5/T
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-A280 (300W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
425V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
60A
Power (Watts)
300 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.89
Mounting Type
Through Hole
Package / Case
Half Brick
PH300A280-5/T PDF Datasheet
PH300A280-5/T Datasheet
Click and Download: PH300A280-5/T Datasheet
PH300A280-5/T Related Parts
PH300A280-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-12/T
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-24/T
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-28/T
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-48
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300A280-48/T
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300F110-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300F110-15
TDK-Lambda
DC DC CONVERTER 15V 300W
PH300F110-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300F110-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-5/T Compare Parts
PH300A280-5/T vs PH300S280-48
PH300A280-5/T vs PH300S280-28
PH300A280-5/T vs PH300S280-24
PH300A280-5/T vs PH300S280-15
PH300A280-5/T vs PH300S280-12
PH300A280-5/T vs PH300F48-5
PH300A280-5/T vs PH300F48-3
PH300A280-5/T vs PH300F48-28
PH300A280-5/T vs PH300F48-24
PH300A280-5/T vs PH300F48-12
PH300A280-5/T vs PH300F280-5
PH300A280-5/T vs PH300F280-28
PH300A280-5/T vs PH300F280-24
PH300A280-5/T vs PH300F280-12
PH300A280-5/T vs PH300F24-28
PH300A280-5/T vs PH300F24-12
PH300A280-5/T vs PH300F110-5
PH300A280-5/T vs PH300F110-3
PH300A280-5/T vs PH300F110-28
PH300A280-5/T vs PH300F110-24
PH300A280-5/T vs PH300F110-15
PH300A280-5/T vs PH300F110-12
PH300A280-5/T vs PH300A280-48/T
PH300A280-5/T vs PH300A280-48
PH300A280-5/T vs PH300A280-28/T
PH300A280-5/T vs PH300A280-28
PH300A280-5/T vs PH300A280-24/T
PH300A280-5/T vs PH300A280-24
PH300A280-5/T vs PH300A280-12/T
PH300A280-5/T vs PH300A280-12
PH300A280-5/T vs PH300A280-5
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.