☰
PH300A280-5
PH300A280-5
Active
Description:  DC DC CONVERTER 5V 300W
Manufacturer:  TDK-Lambda
Datasheet:   PH300A280-5 Datasheet
History Price: $224.96
In Stock: 5360
PH300A280-5 Specification
Specification
Part No
PH300A280-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-A280 (300W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
425V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
60A
Power (Watts)
300 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.89
Mounting Type
Through Hole
Package / Case
Half Brick
PH300A280-5 PDF Datasheet
PH300A280-5 Related Parts
PH300A280-12
PH300A280-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-12/T
PH300A280-12/T
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300A280-24
PH300A280-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-24/T
PH300A280-24/T
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300A280-28
PH300A280-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-28/T
PH300A280-28/T
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-48
PH300A280-48
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300A280-48/T
PH300A280-48/T
TDK-Lambda
DC DC CONVERTER 48V 300W
PH300F110-12
PH300F110-12
TDK-Lambda
DC DC CONVERTER 12V 300W
PH300F110-15
PH300F110-15
TDK-Lambda
DC DC CONVERTER 15V 300W
PH300F110-24
PH300F110-24
TDK-Lambda
DC DC CONVERTER 24V 300W
PH300F110-28
PH300F110-28
TDK-Lambda
DC DC CONVERTER 28V 300W
PH300A280-5 Compare Parts
  • PH300A280-5 vs PH300S280-48
  • PH300A280-5 vs PH300S280-28
  • PH300A280-5 vs PH300S280-24
  • PH300A280-5 vs PH300S280-15
  • PH300A280-5 vs PH300S280-12
  • PH300A280-5 vs PH300F48-5
  • PH300A280-5 vs PH300F48-3
  • PH300A280-5 vs PH300F48-28
  • PH300A280-5 vs PH300F48-24
  • PH300A280-5 vs PH300F48-12
  • PH300A280-5 vs PH300F280-5
  • PH300A280-5 vs PH300F280-28
  • PH300A280-5 vs PH300F280-24
  • PH300A280-5 vs PH300F280-12
  • PH300A280-5 vs PH300F24-28
  • PH300A280-5 vs PH300F24-12
  • PH300A280-5 vs PH300F110-5
  • PH300A280-5 vs PH300F110-3
  • PH300A280-5 vs PH300F110-28
  • PH300A280-5 vs PH300F110-24
  • PH300A280-5 vs PH300F110-15
  • PH300A280-5 vs PH300F110-12
  • PH300A280-5 vs PH300A280-48/T
  • PH300A280-5 vs PH300A280-48
  • PH300A280-5 vs PH300A280-28/T
  • PH300A280-5 vs PH300A280-28
  • PH300A280-5 vs PH300A280-24/T
  • PH300A280-5 vs PH300A280-24
  • PH300A280-5 vs PH300A280-12/T
  • PH300A280-5 vs PH300A280-12
  • PH300A280-5 vs PH300A280-5/T
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet