Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PH50S280-5
PH50S280-5
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 50W
Manufacturer:
TDK-Lambda
Datasheet:
PH50S280-5 Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PH50S280-5 Specification
Specification
Part No
PH50S280-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-S (50W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
400V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
10A
Current - Output (Max)
50 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-20℃ ~ 85℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
Module
Package / Case
3.85" L x 2.83" W x 0.50" H (86.0mm x 72.0mm x 12.7mm)
PH50S280-5 PDF Datasheet
PH50S280-5 Datasheet
Click and Download: PH50S280-5 Datasheet
PH50S280-5 Related Parts
PH50A280-12
TDK-Lambda
DC DC CONVERTER 12V 50W
PH50A280-24
TDK-Lambda
DC DC CONVERTER 24V 50W
PH50A280-48
TDK-Lambda
DC DC CONVERTER 48V 50W
PH50A280-5
TDK-Lambda
DC DC CONVERTER 5V 50W
PH50S110-12
TDK-Lambda
DC DC CONVERTER 12V 50W
PH50S110-15
TDK-Lambda
DC DC CONVERTER 15V 50W
PH50S110-24
TDK-Lambda
DC DC CONVERTER 24V 50W
PH50S110-5
TDK-Lambda
DC DC CONVERTER 5V 50W
PH50S24-12
TDK-Lambda
DC DC CONVERTER 12V 50W
PH50S24-15
TDK-Lambda
DC DC CONVERTER 15V 50W
PH50S24-24
TDK-Lambda
DC DC CONVERTER 24V 50W
PH50S24-28
TDK-Lambda
DC DC CONVERTER 28V 50W
PH50S280-5 Compare Parts
PH50S280-5 vs PH50S48-24
PH50S280-5 vs PH50S48-12
PH50S280-5 vs PH50S280-28
PH50S280-5 vs PH50S280-24
PH50S280-5 vs PH50S280-15
PH50S280-5 vs PH50S280-12
PH50S280-5 vs PH50S24-5
PH50S280-5 vs PH50S24-28
PH50S280-5 vs PH50S24-24
PH50S280-5 vs PH50S24-15
PH50S280-5 vs PH50S24-12
PH50S280-5 vs PH50S110-5
PH50S280-5 vs PH50S110-24
PH50S280-5 vs PH50S110-15
PH50S280-5 vs PH50S110-12
PH50S280-5 vs PH50A280-5
PH50S280-5 vs PH50A280-48
PH50S280-5 vs PH50A280-24
PH50S280-5 vs PH50A280-12
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods