☰
PH600A280-24
PH600A280-24
Active
Description:  DC DC CONVERTER 24V 600W
Manufacturer:  TDK-Lambda
History Price: $359.47
In Stock: 38880
PH600A280-24 Specification
Specification
Part No
PH600A280-24
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PHA-280 (600W)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
425V
Voltage - Output 1
24V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
25A
Current - Output (Max)
600 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Features
-40℃ ~ 100℃
Operating Temperature
0.93
Efficiency
Through Hole
Mounting Type
Half Brick
Package / Case
2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
PH600A280-24 PDF Datasheet
PH600A280-24 Related Parts
PH600S280-12
PH600S280-12
TDK-Lambda
DC DC CONVERTER 12V 600W
PH600S280-15
PH600S280-15
TDK-Lambda
DC DC CONVERTER 15V 600W
PH600S280-24
PH600S280-24
TDK-Lambda
DC DC CONVERTER 24V 600W
PH600S280-28
PH600S280-28
TDK-Lambda
DC DC CONVERTER 28V 600W
PH600S280-48
PH600S280-48
TDK-Lambda
DC DC CONVERTER 48V 600W
PH600S280-5
PH600S280-5
TDK-Lambda
DC DC CONVERTER 5V 600W
PH600A280-24 Compare Parts
  • PH600A280-24 vs PH600S280-48
  • PH600A280-24 vs PH600S280-28
  • PH600A280-24 vs PH600S280-24
  • PH600A280-24 vs PH600S280-15
  • PH600A280-24 vs PH600S280-12
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.