☰
PL10S12CTR
PL10S12CTR
Obsolete
Description:  DC DC CONVERTER 0.9-5V 33W
Manufacturer:  TDK-Lambda
Datasheet:   PL10S12CTR Datasheet
History Price: Obsolete
In Stock: 35360
PL10S12CTR Specification
Specification
Part No
PL10S12CTR
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PL10S
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
5V
Voltage - Input (Max)
13V
Voltage - Output 1
0.9 ~ 5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
10A
Power (Watts)
33 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Remote On/Off, OCP
Operating Temperature
-40℃ ~ 85℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
11-SIP Module
PL10S12CTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.