☰
PP3-24-5
PP3-24-5
Obsolete
Description:  DC DC CONVERTER 5V 3W
Manufacturer:  TDK-Lambda
Datasheet:   PP3-24-5 Datasheet
History Price: Obsolete
In Stock: 38800
PP3-24-5 Specification
Specification
Part No
PP3-24-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PP (3W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
600mA
Power (Watts)
3 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OVP
Features
-20℃ ~ 71℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
4-DIP Module
Package / Case
1.85" L x 1.10" W x 0.31" H (47.0mm x 28.0mm x 8.0mm)
PP3-24-5 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right