☰
PP6-24-5
PP6-24-5
Obsolete
Description:  DC DC CONVERTER 5V 6W
Manufacturer:  TDK-Lambda
Datasheet:   PP6-24-5 Datasheet
History Price: Obsolete
In Stock: 11280
PP6-24-5 Specification
Specification
Part No
PP6-24-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PP (6W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1.2A
Power (Watts)
6 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OVP
Features
-20℃ ~ 71℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
4-DIP Module
Package / Case
1.85" L x 1.65" W x 0.31" H (47.0mm x 42.0mm x 8.0mm)
PP6-24-5 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great