PPD1R5-24-1212
PPD1R5-24-1212
Obsolete
Description:  DC DC CONVERTER +/-12V 1.44W
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 0
PPD1R5-24-1212 Specification
Specification
Part No
PPD1R5-24-1212
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PP (1.5W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
32V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
60mA, 60mA
Power (Watts)
1.44 W
Voltage - Isolation
ITE (Commercial)
Applications
OVP
Features
-20℃ ~ 71℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
5-DIP Module
Package / Case
1.30" L x 0.83" W x 0.31" H (33.0mm x 21.0mm x 8.0mm)
PPD1R5-24-1212 PDF Datasheet
PPD1R5-24-1212 Related Parts
PPD10-12-1515
PPD10-12-1515
TDK-Lambda
DC DC CONVERTER +/-15V 11W
PPD10-24-1212
PPD10-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 11W
PPD10-24-1515
PPD10-24-1515
TDK-Lambda
DC DC CONVERTER +/-15V 11W
PPD10-48-1515
PPD10-48-1515
TDK-Lambda
DC DC CONVERTER +/-15V 11W
PPD1R5-24-1515
PPD1R5-24-1515
TDK-Lambda
DC DC CONVERTER +/-15V 1.5W
PPD1R5-5-1515
PPD1R5-5-1515
TDK-Lambda
DC DC CONVERTER +/-15V 1.5W
PPD3-24-1212
PPD3-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 2.88W
PPD3-5-1515
PPD3-5-1515
TDK-Lambda
DC DC CONVERTER +/-15V 3W
PPD6-24-1212
PPD6-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 6W
PPD6-24-1515
PPD6-24-1515
TDK-Lambda
DC DC CONVERTER +/-15V 6W
PPD6-5-1515
PPD6-5-1515
TDK-Lambda
DC DC CONVERTER +/-15V 6W
PPD1R5-24-1212 Compare Parts
  • PPD1R5-24-1212 vs PPD6-24-1515
  • PPD1R5-24-1212 vs PPD6-24-1212
  • PPD1R5-24-1212 vs PPD3-5-1515
  • PPD1R5-24-1212 vs PPD3-24-1212
  • PPD1R5-24-1212 vs PPD1R5-5-1515
  • PPD1R5-24-1212 vs PPD1R5-24-1515
  • PPD1R5-24-1212 vs PPD10-48-1515
  • PPD1R5-24-1212 vs PPD10-24-1515
  • PPD1R5-24-1212 vs PPD10-24-1212
  • PPD1R5-24-1212 vs PPD10-12-1515
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.