Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PSS1R5-48-5/S
PSS1R5-48-5/S
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 1.5W
Manufacturer:
TDK-Lambda
Datasheet:
PSS1R5-48-5/S Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PSS1R5-48-5/S Specification
Specification
Part No
PSS1R5-48-5/S
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PSS (1.5W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
300mA
Current - Output (Max)
1.5 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Remote On/Off, OCP
Applications
-40℃ ~ 85℃ (With Derating)
Features
0.84
Operating Temperature
Surface Mount
Efficiency
6-SMD Module
Mounting Type
0.79" L x 0.63" W x 0.31" H (20.0mm x 16.0mm x 8.0mm)
Package / Case
-
PSS1R5-48-5/S PDF Datasheet
PSS1R5-48-5/S Datasheet
Click and Download: PSS1R5-48-5/S Datasheet
PSS1R5-48-5/S Related Parts
PSS10-12-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-12-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS1R5-48-5/S Compare Parts
PSS1R5-48-5/S vs PSS6-5-5
PSS1R5-48-5/S vs PSS6-5-3R3/S
PSS1R5-48-5/S vs PSS6-5-3R3
PSS1R5-48-5/S vs PSS6-5-12/S
PSS1R5-48-5/S vs PSS6-5-12
PSS1R5-48-5/S vs PSS6-48-5/S
PSS1R5-48-5/S vs PSS6-48-5
PSS1R5-48-5/S vs PSS6-48-3R3/S
PSS1R5-48-5/S vs PSS6-48-3R3
PSS1R5-48-5/S vs PSS6-48-12/S
PSS1R5-48-5/S vs PSS6-48-12
PSS1R5-48-5/S vs PSS6-24-5/S
PSS1R5-48-5/S vs PSS6-24-5
PSS1R5-48-5/S vs PSS6-24-3R3/S
PSS1R5-48-5/S vs PSS6-24-3R3
PSS1R5-48-5/S vs PSS6-24-12/S
PSS1R5-48-5/S vs PSS6-24-12
PSS1R5-48-5/S vs PSS6-12-5/S
PSS1R5-48-5/S vs PSS6-12-5
PSS1R5-48-5/S vs PSS6-12-3R3/S
PSS1R5-48-5/S vs PSS6-12-3R3
PSS1R5-48-5/S vs PSS6-12-12/S
PSS1R5-48-5/S vs PSS6-12-12
PSS1R5-48-5/S vs PSS3-5-5/S
PSS1R5-48-5/S vs PSS3-5-5
PSS1R5-48-5/S vs PSS3-5-3R3/S
PSS1R5-48-5/S vs PSS3-5-3R3
PSS1R5-48-5/S vs PSS3-5-12/S
PSS1R5-48-5/S vs PSS3-5-12
PSS1R5-48-5/S vs PSS3-48-5/S
PSS1R5-48-5/S vs PSS3-48-5
PSS1R5-48-5/S vs PSS3-48-3R3/S
PSS1R5-48-5/S vs PSS3-48-3R3
PSS1R5-48-5/S vs PSS3-48-12/S
PSS1R5-48-5/S vs PSS3-48-12
PSS1R5-48-5/S vs PSS3-24-5/S
PSS1R5-48-5/S vs PSS3-24-5
PSS1R5-48-5/S vs PSS3-24-3R3/S
PSS1R5-48-5/S vs PSS3-24-3R3
PSS1R5-48-5/S vs PSS3-24-12/S
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping