Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PSS3-24-5
PSS3-24-5
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 3W
Manufacturer:
TDK-Lambda
Datasheet:
PSS3-24-5 Datasheet
History Price: Obsolete
In Stock: 4620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PSS3-24-5 Specification
Specification
Part No
PSS3-24-5
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PSS (3W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
600mA
Power (Watts)
3 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP
Features
-40℃ ~ 85℃ (With Derating)
Operating Temperature
0.84
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
1.02" L x 0.63" W x 0.31" H (25.9mm x 16.0mm x 8.0mm)
PSS3-24-5 PDF Datasheet
PSS3-24-5 Datasheet
Click and Download: PSS3-24-5 Datasheet
PSS3-24-5 Related Parts
PSS10-12-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-12-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 7W
PSS10-12-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-12-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-12
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-12/S
TDK-Lambda
DC DC CONVERTER 12V 12W
PSS10-24-3R3
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-3R3/S
TDK-Lambda
DC DC CONVERTER 3.3V 8W
PSS10-24-5
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS10-24-5/S
TDK-Lambda
DC DC CONVERTER 5V 10W
PSS3-24-5 Compare Parts
PSS3-24-5 vs PSS6-5-5
PSS3-24-5 vs PSS6-5-3R3/S
PSS3-24-5 vs PSS6-5-3R3
PSS3-24-5 vs PSS6-5-12/S
PSS3-24-5 vs PSS6-5-12
PSS3-24-5 vs PSS6-48-5/S
PSS3-24-5 vs PSS6-48-5
PSS3-24-5 vs PSS6-48-3R3/S
PSS3-24-5 vs PSS6-48-3R3
PSS3-24-5 vs PSS6-48-12/S
PSS3-24-5 vs PSS6-48-12
PSS3-24-5 vs PSS6-24-5/S
PSS3-24-5 vs PSS6-24-5
PSS3-24-5 vs PSS6-24-3R3/S
PSS3-24-5 vs PSS6-24-3R3
PSS3-24-5 vs PSS6-24-12/S
PSS3-24-5 vs PSS6-24-12
PSS3-24-5 vs PSS6-12-5/S
PSS3-24-5 vs PSS6-12-5
PSS3-24-5 vs PSS6-12-3R3/S
PSS3-24-5 vs PSS6-12-3R3
PSS3-24-5 vs PSS6-12-12/S
PSS3-24-5 vs PSS6-12-12
PSS3-24-5 vs PSS3-5-5/S
PSS3-24-5 vs PSS3-5-5
PSS3-24-5 vs PSS3-5-3R3/S
PSS3-24-5 vs PSS3-5-3R3
PSS3-24-5 vs PSS3-5-12/S
PSS3-24-5 vs PSS3-5-12
PSS3-24-5 vs PSS3-48-5/S
PSS3-24-5 vs PSS3-48-5
PSS3-24-5 vs PSS3-48-3R3/S
PSS3-24-5 vs PSS3-48-3R3
PSS3-24-5 vs PSS3-48-12/S
PSS3-24-5 vs PSS3-48-12
PSS3-24-5 vs PSS3-24-5/S
PSS3-24-5 vs PSS3-24-3R3/S
PSS3-24-5 vs PSS3-24-3R3
PSS3-24-5 vs PSS3-24-12/S
PSS3-24-5 vs PSS3-24-12
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top