PXD40-24WS12
PXD40-24WS12
Active
Description:  DC DC CONVERTER 12V 40W
Manufacturer:  TDK-Lambda
History Price: $88.48
In Stock: 10000
PXD40-24WS12 Specification
Specification
Part No
PXD40-24WS12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PXD40 (40W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
3.333A
Current - Output (Max)
40 W
Power (Watts)
1.6 kV
Voltage - Isolation
ITE (Commercial)
Applications
Adjustable Output, Remote On/Off, Remote Sense
Features
-40℃ ~ 105℃ (With Derating)
Operating Temperature
0.92
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
PXD40-24WS12 PDF Datasheet
PXD40-24WS12 Related Parts
PXD10-12S3P3
PXD10-12S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 10W
PXD10-24S3P3
PXD10-24S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 10W
PXD10-24WD12
PXD10-24WD12
TDK-Lambda
DC DC CONVERTER +/-12V 10W
PXD10-24WD15
PXD10-24WD15
TDK-Lambda
DC DC CONVERTER +/-15V 10W
PXD10-24WS05
PXD10-24WS05
TDK-Lambda
DC DC CONVERTER 5V 10W
PXD10-24WS05-P
PXD10-24WS05-P
TDK-Lambda
DC DC CONVERTER 5V 10W
PXD10-24WS12
PXD10-24WS12
TDK-Lambda
DC DC CONVERTER 12V 10W
PXD10-24WS15
PXD10-24WS15
TDK-Lambda
DC DC CONVERTER 15V 10W
PXD10-48S3P3
PXD10-48S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 10W
PXD10-48WD12
PXD10-48WD12
TDK-Lambda
DC DC CONVERTER +/-12V 10W
PXD10-48WD15
PXD10-48WD15
TDK-Lambda
DC DC CONVERTER +/-15V 10W
PXD10-48WS05
PXD10-48WS05
TDK-Lambda
DC DC CONVERTER 5V 10W
PXD40-24WS12 Compare Parts
  • PXD40-24WS12 vs PXD-M30-48WS15
  • PXD40-24WS12 vs PXD-M30-48WS12
  • PXD40-24WS12 vs PXD-M30-48WS05
  • PXD40-24WS12 vs PXD-M30-48WD15
  • PXD40-24WS12 vs PXD-M30-48WD12
  • PXD40-24WS12 vs PXD-M30-48WD05
  • PXD40-24WS12 vs PXD-M30-24WS24
  • PXD40-24WS12 vs PXD-M30-24WS15
  • PXD40-24WS12 vs PXD-M30-24WS12
  • PXD40-24WS12 vs PXD-M30-24WS05
  • PXD40-24WS12 vs PXD-M30-24WD15
  • PXD40-24WS12 vs PXD-M30-24WD12
  • PXD40-24WS12 vs PXD-M30-24WD05
  • PXD40-24WS12 vs PXD60-48WS3P3
  • PXD40-24WS12 vs PXD60-48WS24
  • PXD40-24WS12 vs PXD60-48WS15
  • PXD40-24WS12 vs PXD60-48WS12
  • PXD40-24WS12 vs PXD60-48WS05
  • PXD40-24WS12 vs PXD60-48WD24
  • PXD40-24WS12 vs PXD60-48WD15
  • PXD40-24WS12 vs PXD60-48WD12
  • PXD40-24WS12 vs PXD60-24WS3P3
  • PXD40-24WS12 vs PXD60-24WS24
  • PXD40-24WS12 vs PXD60-24WS15
  • PXD40-24WS12 vs PXD60-24WS12
  • PXD40-24WS12 vs PXD60-24WS05
  • PXD40-24WS12 vs PXD60-24WD24
  • PXD40-24WS12 vs PXD60-24WD15
  • PXD40-24WS12 vs PXD60-24WD12
  • PXD40-24WS12 vs PXD40-48WS48
  • PXD40-24WS12 vs PXD40-48WS3P3
  • PXD40-24WS12 vs PXD40-48WS24
  • PXD40-24WS12 vs PXD40-48WS15
  • PXD40-24WS12 vs PXD40-48WS12
  • PXD40-24WS12 vs PXD40-48WS05
  • PXD40-24WS12 vs PXD40-48WD24
  • PXD40-24WS12 vs PXD40-48WD15
  • PXD40-24WS12 vs PXD40-48WD12
  • PXD40-24WS12 vs PXD40-24WS48
  • PXD40-24WS12 vs PXD40-24WS3P3
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.