RGA4W250W020A-003
RGA4W250W020A-003
Active
Description:  DC DC CONVERTER 3.3-15V 250W
Manufacturer:  TDK-Lambda
History Price: $54.12033
In Stock: 30800
RGA4W250W020A-003 Specification
Specification
Part No
RGA4W250W020A-003
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
RGA (250W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
53V
Voltage - Output 1
3.3 ~ 15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
20A
Current - Output (Max)
300 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off, Remote Sense
Applications
-40℃ ~ 110℃
Features
0.97
Operating Temperature
Through Hole
Efficiency
Sixteenth Brick
Mounting Type
1.40" L x 1.40" W x 0.51" H (35.6mm x 35.6mm x 13.0mm)
Package / Case
-
RGA4W250W020A-003 PDF Datasheet
RGA4W250W020A-003 Related Parts
RGA24250W014A-001
RGA24250W014A-001
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-001
RGA24250W014A-001
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-003
RGA24250W014A-003
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA24250W014A-003
RGA24250W014A-003
TDK-Lambda
DC DC CONVERTER 3.3-24V 250W
RGA4W250W010A-001
RGA4W250W010A-001
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-001
RGA4W250W010A-001
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-003
RGA4W250W010A-003
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W010A-003
RGA4W250W010A-003
TDK-Lambda
DC DC CONVERTER 3.3-40V 250W
RGA4W250W020A-001
RGA4W250W020A-001
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-001
RGA4W250W020A-001
TDK-Lambda
DC DC CONVERTER 3.3-15V 250W
RGA4W250W020A-003 Compare Parts
  • RGA4W250W020A-003 vs RGA4W250W020A-001
  • RGA4W250W020A-003 vs RGA4W250W010A-003
  • RGA4W250W020A-003 vs RGA4W250W010A-003
  • RGA4W250W020A-003 vs RGA4W250W010A-001
  • RGA4W250W020A-003 vs RGA4W250W010A-001
  • RGA4W250W020A-003 vs RGA24250W014A-003
  • RGA4W250W020A-003 vs RGA24250W014A-003
  • RGA4W250W020A-003 vs RGA24250W014A-001
  • RGA4W250W020A-003 vs RGA24250W014A-001
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.