Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments DCP021205PG4
DCP021205PG4
Discontinued at Digi-Key
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 2W
Manufacturer:
Texas Instruments
Datasheet:
DCP021205PG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DCP021205PG4 Specification
Specification
Part No
DCP021205PG4
Category
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Series
DCP02 (2W)
Packaging
Tube
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
400mA
Current - Output (Max)
2 W
Power (Watts)
1 kV
Voltage - Isolation
ITE (Commercial)
Applications
OTP
Features
-40℃ ~ 85℃
Operating Temperature
0.83
Efficiency
Through Hole
Mounting Type
14-DIP (0.300", 7.62mm), 7 Leads
Package / Case
0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
DCP021205PG4 Related Parts
DCP010507DBPE4
Texas Instruments
DC DC CONVERTER +/-6.5V 1W
DCP010507DBP-U/7E4
Texas Instruments
DCP010507DB MINIATURE, 1W, ISOLA
DCP021205P
Texas Instruments
DC DC CONVERTER 5V 2W
DCP021212P
Texas Instruments
DC DC CONVERTER 12V 2W
DCP022405DU
Texas Instruments
DC DC CONVERTER +/-5V 2W
DCP022415DP
Texas Instruments
DC DC CONVERTER +/-15V 2W
DCPA10512DP
Texas Instruments
DC DC CONVERTER +/-12V 1W
DCPA10515P
Texas Instruments
DC DC CONVERTER 15V 1W
DCP022405U
Texas Instruments
DC DC CONVERTER 5V 2W
DCP010507DBP-UE4
Texas Instruments
DC DC CONVERTER +/-6.5V 1W
DCP021215DP
Texas Instruments
DC DC CONVERTER +/-15V 2W
DCP022412DP
Texas Instruments
DC DC CONVERTER +/-12V 2W
DCP021205PG4 Compare Parts
DCP021205PG4 vs DCPA10512P
DCP021205PG4 vs DCPA10505P
DCP021205PG4 vs DCPA10505DP
DCP021205PG4 vs DCP022415DU/1K
DCP021205PG4 vs DCP022405U/1K
DCP021205PG4 vs DCP022405P
DCP021205PG4 vs DCP022405DU/1K
DCP021205PG4 vs DCP022405DP
DCP021205PG4 vs DCP021515U/1K
DCP021205PG4 vs DCP021515P
DCP021205PG4 vs DCP021212DU/1K
DCP021205PG4 vs DCP021212DP
DCP021205PG4 vs DCP021205U
DCP021205PG4 vs DCP021205U/1K
DCP021205PG4 vs DCP020515DU
DCP021205PG4 vs DCP020515DP
DCP021205PG4 vs DCP020509U
DCP021205PG4 vs DCP020509P
DCP021205PG4 vs DCP020507U
DCP021205PG4 vs DCP020507U/1K
DCP021205PG4 vs DCP020507P
DCP021205PG4 vs DCP020505U
DCP021205PG4 vs DCP020505UG4
DCP021205PG4 vs DCP020505P
DCP021205PG4 vs DCP020503U
DCP021205PG4 vs DCP020503U/1K
DCP021205PG4 vs DCP020503P
DCP021205PG4 vs DCP012415DBP-U
DCP021205PG4 vs DCP012415DBP-U/700
DCP021205PG4 vs DCP012415DBP
DCP021205PG4 vs DCP012405BP-U
DCP021205PG4 vs DCP012405BP-U/700
DCP021205PG4 vs DCP012405BP
DCP021205PG4 vs DCP011515DBP-U
DCP021205PG4 vs DCP011515DBP-U/700
DCP021205PG4 vs DCP011515DBP
DCP021205PG4 vs DCP011512DBP-U
DCP021205PG4 vs DCP011512DBP-U/700
DCP021205PG4 vs DCP011512DBP
DCP021205PG4 vs DCP010515DBP-U
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time