Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5022CT
PT5022CT
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER -5V
Manufacturer:
Texas Instruments
Datasheet:
PT5022CT Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5022CT Specification
Specification
Part No
PT5022CT
Category
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Series
PT5020
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
4.75V
Voltage - Input (Max)
7V
Voltage - Output 1
-5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1A
Current - Output (Max)
-
Power (Watts)
-
Voltage - Isolation
ITE (Commercial)
Applications
-
Features
-20℃ ~ 85℃
Operating Temperature
0.75
Efficiency
Surface Mount
Mounting Type
3-SMD Module
Package / Case
-
PT5022CT PDF Datasheet
PT5022CT Datasheet
Click and Download: PT5022CT Datasheet
PT5022CT Related Parts
PT5021C
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5021J
Texas Instruments
DC DC CONVERTER -3.3V
PT5021N
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5022A
Texas Instruments
DC DC CONVERTER -5V
PT5022C
Texas Instruments
DC DC CONVERTER -5V
PT5022H
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022L
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022M
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022N
Texas Instruments
DC DC CONVERTER -5V 1A
PT5023A
Texas Instruments
DC DC CONVERTER -9V .6A
PT5023C
Texas Instruments
DC DC CONVERTER -9V 0.6A
PT5023N
Texas Instruments
DC DC CONVERTER -9V .6A
PT5022CT Compare Parts
PT5022CT vs PT5827C
PT5022CT vs PT5827A
PT5022CT vs PT5825N
PT5022CT vs PT5824N
PT5022CT vs PT5824C
PT5022CT vs PT5824A
PT5022CT vs PT5822N
PT5022CT vs PT5821N
PT5022CT vs PT5821A
PT5022CT vs PT5815C
PT5022CT vs PT5814A
PT5022CT vs PT5813C
PT5022CT vs PT5806N
PT5022CT vs PT5806A
PT5022CT vs PT5805N
PT5022CT vs PT5804N
PT5022CT vs PT5804C
PT5022CT vs PT5803N
PT5022CT vs PT5802N
PT5022CT vs PT5801N
PT5022CT vs PT5801C
PT5022CT vs PT5545N
PT5022CT vs PT5544C
PT5022CT vs PT5544A
PT5022CT vs PT5541N
PT5022CT vs PT5541C
PT5022CT vs PT5541A
PT5022CT vs PT5527A
PT5022CT vs PT5526N
PT5022CT vs PT5526A
PT5022CT vs PT5525C
PT5022CT vs PT5524C
PT5022CT vs PT5524A
PT5022CT vs PT5523C
PT5022CT vs PT5523A
PT5022CT vs PT5522N
PT5022CT vs PT5522C
PT5022CT vs PT5521C
PT5022CT vs PT5521A
PT5022CT vs PT5507C
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping