TEC 2-4810WI
TEC 2-4810WI
Active
Description:  DC DC CONVERTER 3.3V 1.7W
Manufacturer:  Traco Power
History Price: $11.98
In Stock: 22000
TEC 2-4810WI Specification
Specification
Part No
TEC 2-4810WI
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TEC 2WI (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA
Power (Watts)
1.7 W
Voltage - Isolation
1.6 kV
Applications
ITE (Commercial)
Features
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 93℃ (With Derating)
Efficiency
0.74
Mounting Type
Through Hole
Package / Case
8-SIP Module, 7 Leads
TEC 2-4810WI PDF Datasheet
TEC 2-4810WI Related Parts
TEC 2-0910
TEC 2-0910
Traco Power
DC DC CONVERTER 3.3V 1.7W
TEC 2-0911
TEC 2-0911
Traco Power
DC DC CONVERTER 5V 2W
TEC 2-0912
TEC 2-0912
Traco Power
DC DC CONVERTER 12V 2W
TEC 2-0913
TEC 2-0913
Traco Power
DC DC CONVERTER 15V 2W
TEC 2-0915
TEC 2-0915
Traco Power
DC DC CONVERTER 24V 2W
TEC 2-0919
TEC 2-0919
Traco Power
DC DC CONVERTER 9V 2W
TEC 2-0922
TEC 2-0922
Traco Power
DC DC CONVERTER +/-12V 2W
TEC 2-0923
TEC 2-0923
Traco Power
DC DC CONVERTER +/-15V 2W
TEC 2-1210
TEC 2-1210
Traco Power
DC DC CONVERTER 3.3V 1.7W
TEC 2-1210WI
TEC 2-1210WI
Traco Power
DC DC CONVERTER 3.3V 1.7W
TEC 2-1211WI
TEC 2-1211WI
Traco Power
DC DC CONVERTER 5V 2W
TEC 2-1212WI
TEC 2-1212WI
Traco Power
DC DC CONVERTER 12V 2W
TEC 2-4810WI Compare Parts
  • TEC 2-4810WI vs TEC 3-4822WI
  • TEC 2-4810WI vs TEC 3-4822
  • TEC 2-4810WI vs TEC 3-4821WI
  • TEC 2-4810WI vs TEC 3-4821
  • TEC 2-4810WI vs TEC 3-4819
  • TEC 2-4810WI vs TEC 3-4815WI
  • TEC 2-4810WI vs TEC 3-4815
  • TEC 2-4810WI vs TEC 3-4813WI
  • TEC 2-4810WI vs TEC 3-4813
  • TEC 2-4810WI vs TEC 3-4812WI
  • TEC 2-4810WI vs TEC 3-4812
  • TEC 2-4810WI vs TEC 3-4811WI
  • TEC 2-4810WI vs TEC 3-4811
  • TEC 2-4810WI vs TEC 3-4810WI
  • TEC 2-4810WI vs TEC 3-4810
  • TEC 2-4810WI vs TEC 3-2423
  • TEC 2-4810WI vs TEC 3-2422WI
  • TEC 2-4810WI vs TEC 3-2422
  • TEC 2-4810WI vs TEC 3-2421
  • TEC 2-4810WI vs TEC 3-2419
  • TEC 2-4810WI vs TEC 3-2415WI
  • TEC 2-4810WI vs TEC 3-2415
  • TEC 2-4810WI vs TEC 3-2413WI
  • TEC 2-4810WI vs TEC 3-2413
  • TEC 2-4810WI vs TEC 3-2412
  • TEC 2-4810WI vs TEC 3-2411
  • TEC 2-4810WI vs TEC 3-2410
  • TEC 2-4810WI vs TEC 3-1223
  • TEC 2-4810WI vs TEC 3-1222WI
  • TEC 2-4810WI vs TEC 3-1222
  • TEC 2-4810WI vs TEC 3-1221WI
  • TEC 2-4810WI vs TEC 3-1221
  • TEC 2-4810WI vs TEC 3-1219
  • TEC 2-4810WI vs TEC 3-1215WI
  • TEC 2-4810WI vs TEC 3-1215
  • TEC 2-4810WI vs TEC 3-1213WI
  • TEC 2-4810WI vs TEC 3-1213
  • TEC 2-4810WI vs TEC 3-1212
  • TEC 2-4810WI vs TEC 3-1211
  • TEC 2-4810WI vs TEC 3-1210
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.