TEL 10-2412
TEL 10-2412
Active
Description:  DC DC CONVERTER 12V 10W
Manufacturer:  Traco Power
Datasheet:   TEL 10-2412 Datasheet
History Price: $27.37
In Stock: 14400
TEL 10-2412 Specification
Specification
Part No
TEL 10-2412
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TEL 10 (10W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
833mA
Power (Watts)
10 W
Voltage - Isolation
1.8 kV
Applications
ITE (Commercial)
Features
OCP, SCP
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.87
Mounting Type
Through Hole
Package / Case
16-DIP Module, 6 Leads
TEL 10-2412 PDF Datasheet
TEL 10-2412 Related Parts
TEL 10-1210
TEL 10-1210
Traco Power
DC DC CONVERTER 3.3V 8.9W
TEL 10-1211
TEL 10-1211
Traco Power
DC DC CONVERTER 5.1V 10W
TEL 10-1212
TEL 10-1212
Traco Power
DC DC CONVERTER 12V 10W
TEL 10-1213
TEL 10-1213
Traco Power
DC DC CONVERTER 15V 10W
TEL 10-1215
TEL 10-1215
Traco Power
DC DC CONVERTER 24V 10W
TEL 10-1222
TEL 10-1222
Traco Power
DC DC CONVERTER +/-12V 10W
TEL 10-1223
TEL 10-1223
Traco Power
DC DC CONVERTER +/-15V 10W
TEL 10-2410
TEL 10-2410
Traco Power
DC DC CONVERTER 3.3V 8.9W
TEL 10-2410WI
TEL 10-2410WI
Traco Power
DC DC CONVERTER 3.3V 8.9W
TEL 10-2411
TEL 10-2411
Traco Power
DC DC CONVERTER 5.1V 10W
TEL 10-2411WI
TEL 10-2411WI
Traco Power
DC DC CONVERTER 5.1V 10W
TEL 10-2412WI
TEL 10-2412WI
Traco Power
DC DC CONVERTER 12V 10W
TEL 10-2412 Compare Parts
  • TEL 10-2412 vs TEL 8-4823
  • TEL 10-2412 vs TEL 8-4822WI
  • TEL 10-2412 vs TEL 8-4822
  • TEL 10-2412 vs TEL 8-4815WI
  • TEL 10-2412 vs TEL 8-4815
  • TEL 10-2412 vs TEL 8-4813WI
  • TEL 10-2412 vs TEL 8-4813
  • TEL 10-2412 vs TEL 8-4812WI
  • TEL 10-2412 vs TEL 8-4812
  • TEL 10-2412 vs TEL 8-4811WI
  • TEL 10-2412 vs TEL 8-4811
  • TEL 10-2412 vs TEL 8-4810WI
  • TEL 10-2412 vs TEL 8-4810
  • TEL 10-2412 vs TEL 8-2423WI
  • TEL 10-2412 vs TEL 8-2423
  • TEL 10-2412 vs TEL 8-2422WI
  • TEL 10-2412 vs TEL 8-2422
  • TEL 10-2412 vs TEL 8-2415WI
  • TEL 10-2412 vs TEL 8-2415
  • TEL 10-2412 vs TEL 8-2413WI
  • TEL 10-2412 vs TEL 8-2413
  • TEL 10-2412 vs TEL 8-2412WI
  • TEL 10-2412 vs TEL 8-2412
  • TEL 10-2412 vs TEL 8-2411WI
  • TEL 10-2412 vs TEL 8-2411
  • TEL 10-2412 vs TEL 8-2410WI
  • TEL 10-2412 vs TEL 8-2410
  • TEL 10-2412 vs TEL 8-1223
  • TEL 10-2412 vs TEL 8-1222
  • TEL 10-2412 vs TEL 8-1215
  • TEL 10-2412 vs TEL 8-1213
  • TEL 10-2412 vs TEL 8-1212
  • TEL 10-2412 vs TEL 8-1211
  • TEL 10-2412 vs TEL 8-1210
  • TEL 10-2412 vs TEL 6-4823WI
  • TEL 10-2412 vs TEL 6-4823
  • TEL 10-2412 vs TEL 6-4822WI
  • TEL 10-2412 vs TEL 6-4822
  • TEL 10-2412 vs TEL 6-4815WI
  • TEL 10-2412 vs TEL 6-4815
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…