THB 3-0523
THB 3-0523
Active
Description:  DC DC CONVERTER +/-15V 3W
Manufacturer:  Traco Power
Datasheet:   THB 3-0523 Datasheet
History Price: $42.53
In Stock: 13200
THB 3-0523 Specification
Specification
Part No
THB 3-0523
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
THB 3 (3W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
100mA, 100mA
Power (Watts)
3 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial), Medical
Features
SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.75
Mounting Type
Through Hole
Package / Case
24-DIP Module, 6 Leads
THB 3-0523 PDF Datasheet
THB 3-0523 Related Parts
THB 10-1212
THB 10-1212
Traco Power
DC DC CONVERTER 12V 10W
THB 10-2422
THB 10-2422
Traco Power
DC DC CONVERTER +/-12V 10W
THB 3-0515
THB 3-0515
Traco Power
DC DC CONVERTER 24V 3W
THB 3-1212
THB 3-1212
Traco Power
DC DC CONVERTER 12V 3W
THB 3-1215
THB 3-1215
Traco Power
DC DC CONVERTER 24V 3W
THB 3-1222
THB 3-1222
Traco Power
DC DC CONVERTER +/-12V 3W
THB 3-2412
THB 3-2412
Traco Power
DC DC CONVERTER 12V 3W
THB 3-2423
THB 3-2423
Traco Power
DC DC CONVERTER +/-15V 3W
THB 3-4811
THB 3-4811
Traco Power
DC DC CONVERTER 5V 3W
THB 3-4812
THB 3-4812
Traco Power
DC DC CONVERTER 12V 3W
THB 3-4815
THB 3-4815
Traco Power
DC DC CONVERTER 24V 3W
THB 3-4822
THB 3-4822
Traco Power
DC DC CONVERTER +/-12V 3W
THB 3-0523 Compare Parts
  • THB 3-0523 vs THB 6-4822
  • THB 3-0523 vs THB 6-4812
  • THB 3-0523 vs THB 6-4811
  • THB 3-0523 vs THB 6-2423
  • THB 3-0523 vs THB 6-2411
  • THB 3-0523 vs THB 6-1223
  • THB 3-0523 vs THB 6-1222
  • THB 3-0523 vs THB 6-1212
  • THB 3-0523 vs THB 6-1211
  • THB 3-0523 vs THB 3-4823
  • THB 3-0523 vs THB 3-4822
  • THB 3-0523 vs THB 3-4815
  • THB 3-0523 vs THB 3-4812
  • THB 3-0523 vs THB 3-4811
  • THB 3-0523 vs THB 3-2423
  • THB 3-0523 vs THB 3-2412
  • THB 3-0523 vs THB 3-1222
  • THB 3-0523 vs THB 3-1215
  • THB 3-0523 vs THB 3-1212
  • THB 3-0523 vs THB 3-0515
  • THB 3-0523 vs THB 10-2422
  • THB 3-0523 vs THB 10-1212
  • THB 3-0523 vs THB 6-2422
  • THB 3-0523 vs THB 6-2412
  • THB 3-0523 vs THB 3-2422
  • THB 3-0523 vs THB 3-2415
  • THB 3-0523 vs THB 3-2411
  • THB 3-0523 vs THB 3-1223
  • THB 3-0523 vs THB 3-1211
  • THB 3-0523 vs THB 3-0522
  • THB 3-0523 vs THB 3-0512
  • THB 3-0523 vs THB 3-0511
  • THB 3-0523 vs THB 10-4823
  • THB 3-0523 vs THB 10-4822
  • THB 3-0523 vs THB 10-4812
  • THB 3-0523 vs THB 10-4811
  • THB 3-0523 vs THB 10-2423
  • THB 3-0523 vs THB 10-2412
  • THB 3-0523 vs THB 10-2411
  • THB 3-0523 vs THB 10-1223
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK