THM 30-2411
THM 30-2411
Active
Description:  DC DC CONVERTER 5V 30W
Manufacturer:  Traco Power
Datasheet:   THM 30-2411 Datasheet
History Price: $93.54
In Stock: 40000
THM 30-2411 Specification
Specification
Part No
THM 30-2411
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
THM 30 (30W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
6A
Power (Watts)
30 W
Voltage - Isolation
5 kV
Applications
Medical
Features
OCP, OTP, OVP, SCP
Operating Temperature
-40℃ ~ 80℃ (With Derating)
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
5-DIP Module
THM 30-2411 PDF Datasheet
THM 30-2411 Related Parts
THM 10-0510
THM 10-0510
Traco Power
DC DC CONVERTER 3.3V 8.3W
THM 10-0510WI
THM 10-0510WI
Traco Power
DC DC CONVERTER 3.3V 8.3W
THM 10-0511
THM 10-0511
Traco Power
DC DC CONVERTER 5V 10W
THM 10-0511WI
THM 10-0511WI
Traco Power
DC DC CONVERTER 5V 10W
THM 10-0512
THM 10-0512
Traco Power
DC DC CONVERTER 12V 10W
THM 10-0513
THM 10-0513
Traco Power
DC DC CONVERTER 15V 10W
THM 10-0515
THM 10-0515
Traco Power
DC DC CONVERTER 24V 10W
THM 10-0521
THM 10-0521
Traco Power
DC DC CONVERTER +/-5V 10W
THM 10-0522
THM 10-0522
Traco Power
DC DC CONVERTER +/-12V 10W
THM 10-0523
THM 10-0523
Traco Power
DC DC CONVERTER +/-15V 10W
THM 10-1210
THM 10-1210
Traco Power
DC DC CONVERTER 3.3V 8.3W
THM 10-1211
THM 10-1211
Traco Power
DC DC CONVERTER 5V 10W
THM 30-2411 Compare Parts
  • THM 30-2411 vs THM 6-4822
  • THM 30-2411 vs THM 6-4821
  • THM 30-2411 vs THM 6-4815
  • THM 30-2411 vs THM 6-4813
  • THM 30-2411 vs THM 6-4812
  • THM 30-2411 vs THM 6-4811
  • THM 30-2411 vs THM 6-4810
  • THM 30-2411 vs THM 6-2423
  • THM 30-2411 vs THM 6-2422
  • THM 30-2411 vs THM 6-2421
  • THM 30-2411 vs THM 6-2415
  • THM 30-2411 vs THM 6-2413
  • THM 30-2411 vs THM 6-2412
  • THM 30-2411 vs THM 6-2411
  • THM 30-2411 vs THM 6-2410
  • THM 30-2411 vs THM 6-1223
  • THM 30-2411 vs THM 6-1222
  • THM 30-2411 vs THM 6-1221
  • THM 30-2411 vs THM 6-1215
  • THM 30-2411 vs THM 6-1213
  • THM 30-2411 vs THM 6-1212
  • THM 30-2411 vs THM 6-1211
  • THM 30-2411 vs THM 6-1210
  • THM 30-2411 vs THM 6-0523
  • THM 30-2411 vs THM 6-0522
  • THM 30-2411 vs THM 6-0521
  • THM 30-2411 vs THM 6-0515
  • THM 30-2411 vs THM 6-0513
  • THM 30-2411 vs THM 6-0512
  • THM 30-2411 vs THM 6-0511
  • THM 30-2411 vs THM 6-0510
  • THM 30-2411 vs THM 60-4823WI
  • THM 30-2411 vs THM 60-4822WI
  • THM 30-2411 vs THM 60-4815WI
  • THM 30-2411 vs THM 60-4813WI
  • THM 30-2411 vs THM 60-4812WI
  • THM 30-2411 vs THM 60-4811WI
  • THM 30-2411 vs THM 60-2423WI
  • THM 30-2411 vs THM 60-2422WI
  • THM 30-2411 vs THM 60-2415WI
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.