TIM 2-4812
TIM 2-4812
Active
Description:  DC DC CONVERTER 12V 2W
Manufacturer:  Traco Power
Datasheet:   TIM 2-4812 Datasheet
History Price: $29.45
In Stock: 42800
TIM 2-4812 Specification
Specification
Part No
TIM 2-4812
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TIM 2 (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
167mA
Power (Watts)
2 W
Voltage - Isolation
5 kV
Applications
Medical
Features
Remote On/Off, OVP, SCP
Operating Temperature
-40℃ ~ 95℃ (With Derating)
Efficiency
0.8
Mounting Type
Through Hole
Package / Case
16-DIP Module, 7 Leads
TIM 2-4812 PDF Datasheet
TIM 2-4812 Related Parts
TIM 2-0910
TIM 2-0910
Traco Power
DC DC CONVERTER 3.3V 1.7W
TIM 2-0910SM
TIM 2-0910SM
Traco Power
DC DC CONVERTER 3.3V 1.7W
TIM 2-0911
TIM 2-0911
Traco Power
DC DC CONVERTER 5V 2W
TIM 2-0911SM
TIM 2-0911SM
Traco Power
DC DC CONVERTER 5V 2W
TIM 2-0912
TIM 2-0912
Traco Power
DC DC CONVERTER 12V 2W
TIM 2-0913
TIM 2-0913
Traco Power
DC DC CONVERTER 15V 2W
TIM 2-0915
TIM 2-0915
Traco Power
DC DC CONVERTER 24V 2W
TIM 2-0922
TIM 2-0922
Traco Power
DC DC CONVERTER +/-12V 2W
TIM 2-0923
TIM 2-0923
Traco Power
DC DC CONVERTER +/-15V 2W
TIM 2-1210SM
TIM 2-1210SM
Traco Power
DC DC CONVERTER 3.3V 1.7W
TIM 2-1211
TIM 2-1211
Traco Power
DC DC CONVERTER 5V 2W
TIM 2-1211SM
TIM 2-1211SM
Traco Power
DC DC CONVERTER 5V 2W
TIM 2-4812 Compare Parts
  • TIM 2-4812 vs TIM 3.5-4815SM
  • TIM 2-4812 vs TIM 3.5-4812SM
  • TIM 2-4812 vs TIM 3.5-4812
  • TIM 2-4812 vs TIM 3.5-4811SM
  • TIM 2-4812 vs TIM 3.5-4811
  • TIM 2-4812 vs TIM 3.5-2423SM
  • TIM 2-4812 vs TIM 3.5-2422SM
  • TIM 2-4812 vs TIM 3.5-2422
  • TIM 2-4812 vs TIM 3.5-2419SM
  • TIM 2-4812 vs TIM 3.5-2415SM
  • TIM 2-4812 vs TIM 3.5-2415
  • TIM 2-4812 vs TIM 3.5-2413
  • TIM 2-4812 vs TIM 3.5-2412SM
  • TIM 2-4812 vs TIM 3.5-2412
  • TIM 2-4812 vs TIM 3.5-2411SM
  • TIM 2-4812 vs TIM 3.5-2411
  • TIM 2-4812 vs TIM 3.5-1223SM
  • TIM 2-4812 vs TIM 3.5-1223
  • TIM 2-4812 vs TIM 3.5-1222
  • TIM 2-4812 vs TIM 3.5-1219
  • TIM 2-4812 vs TIM 3.5-1215SM
  • TIM 2-4812 vs TIM 3.5-1215
  • TIM 2-4812 vs TIM 3.5-1213
  • TIM 2-4812 vs TIM 3.5-1212SM
  • TIM 2-4812 vs TIM 3.5-1212
  • TIM 2-4812 vs TIM 3.5-1211SM
  • TIM 2-4812 vs TIM 3.5-1211
  • TIM 2-4812 vs TIM 3.5-0923SM
  • TIM 2-4812 vs TIM 3.5-0923
  • TIM 2-4812 vs TIM 3.5-0922SM
  • TIM 2-4812 vs TIM 3.5-0919SM
  • TIM 2-4812 vs TIM 3.5-0919
  • TIM 2-4812 vs TIM 3.5-0915SM
  • TIM 2-4812 vs TIM 3.5-0915
  • TIM 2-4812 vs TIM 3.5-0913SM
  • TIM 2-4812 vs TIM 3.5-0912SM
  • TIM 2-4812 vs TIM 3.5-0912
  • TIM 2-4812 vs TIM 3.5-0911SM
  • TIM 2-4812 vs TIM 3.5-0911
  • TIM 2-4812 vs TIM 2-4823
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend