TMM 60105
TMM 60105
Active
Description:  AC/DC CONVERTER 5V 50W
Manufacturer:  Traco Power
Datasheet:   TMM 60105 Datasheet
History Price: $98.05
In Stock: 28800
TMM 60105 Specification
Specification
Part No
TMM 60105
Category
Board Mount - AC/DC Converters
Manufacturer
Traco Power
Series
TMM 60 (60W)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
5V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
10A
Current - Output (Max)
50 W
Applications
Industrial, ITE (Commercial), Medical
Features
Universal Input
Operating Temperature
-40℃ ~ 75℃ (With Derating)
Efficiency
0.84
Mounting Type
Through Hole
Package / Case
6-DIP Module, 4 Leads
Size / Dimension
3.50" L x 2.66" W x 1.35" H (88.9mm x 67.5mm x 34.2mm)
Approval Agency
CB, CE, cULus, cURus
TMM 60105 PDF Datasheet
TMM 60105 Related Parts
TMM 24112
TMM 24112
Traco Power
AC/DC CONVERTER 12V 24W
TMM 24124
TMM 24124
Traco Power
AC/DC CONVERTER 24V 24W
TMM 24215
TMM 24215
Traco Power
AC/DC CONVERTER +/-15V 24W
TMM 40105
TMM 40105
Traco Power
AC/DC CONVERTER 5V 40W
TMM 40112
TMM 40112
Traco Power
AC/DC CONVERTER 12V 40W
TMM 40115
TMM 40115
Traco Power
AC/DC CONVERTER 15V 40W
TMM 40124
TMM 40124
Traco Power
AC/DC CONVERTER 24V 40W
TMM 40212
TMM 40212
Traco Power
AC/DC CONVERTER +/-12V 40W
TMM 40215
TMM 40215
Traco Power
AC/DC CONVERTER +/-15V 40W
TMM 60105C
TMM 60105C
Traco Power
AC/DC CONVERTER 5.1V 51W
TMM 60112
TMM 60112
Traco Power
AC/DC CONVERTER 12V 60W
TMM 60115
TMM 60115
Traco Power
AC/DC CONVERTER 15V 60W
TMM 60105 Compare Parts
  • TMM 60105 vs TMM 60124
  • TMM 60105 vs TMM 60115
  • TMM 60105 vs TMM 60112
  • TMM 60105 vs TMM 60105C
  • TMM 60105 vs TMM 40215
  • TMM 60105 vs TMM 40212
  • TMM 60105 vs TMM 40124
  • TMM 60105 vs TMM 40115
  • TMM 60105 vs TMM 40112
  • TMM 60105 vs TMM 40105
  • TMM 60105 vs TMM 24215
  • TMM 60105 vs TMM 24124
  • TMM 60105 vs TMM 24112
  • TMM 60105 vs TMM 24212
  • TMM 60105 vs TMM 24115
  • TMM 60105 vs TMM 24105
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad