TMR 1-0513
TMR 1-0513
Active
Description:  DC DC CONVERTER 15V 1W
Manufacturer:  Traco Power
Datasheet:   TMR 1-0513 Datasheet
History Price: $10.14
In Stock: 8980
TMR 1-0513 Specification
Specification
Part No
TMR 1-0513
Category
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Series
TMR 1 (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
67mA
Power (Watts)
1 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
OCP, SCP
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.79
Mounting Type
Through Hole
Package / Case
6-SIP Module, 4 Leads
TMR 1-0513 PDF Datasheet
TMR 1-0513 Related Parts
TMR 0510
TMR 0510
Traco Power
DC DC CONVERTER 3.3V 1.7W
TMR 0511
TMR 0511
Traco Power
DC DC CONVERTER 5V 2W
TMR 0512
TMR 0512
Traco Power
DC DC CONVERTER 12V 2W
TMR 0521
TMR 0521
Traco Power
DC DC CONVERTER +/-5V 2W
TMR 0522
TMR 0522
Traco Power
DC DC CONVERTER +/-12V 2W
TMR 0523
TMR 0523
Traco Power
DC DC CONVERTER +/-15V 2W
TMR 1-0511
TMR 1-0511
Traco Power
DC DC CONVERTER 5V 1W
TMR 1-0511SM
TMR 1-0511SM
Traco Power
DC DC CONVERTER 5V 1W
TMR 1-0512
TMR 1-0512
Traco Power
DC DC CONVERTER 12V 1W
TMR 1-0512SM
TMR 1-0512SM
Traco Power
DC DC CONVERTER 12V 1W
TMR 1-0515
TMR 1-0515
Traco Power
DC DC CONVERTER 24V 1W
TMR 1-0522
TMR 1-0522
Traco Power
DC DC CONVERTER +/-12V 1W
TMR 1-0513 Description
The Traco Power TMR 1-0513 is a high-performance DC-DC converter designed for a wide range of applications, particularly in industrial, telecommunications, and medical equipment. This converter is part of the TMR series, which is known for its compact size, high efficiency, and reliability. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The TMR 1-0513 is a 1 Watt, isolated DC-DC converter that provides a regulated output voltage from a wide input voltage range. It is designed to convert unregulated DC input voltages into stable, regulated output voltages, making it ideal for powering sensitive electronic devices. The converter is encapsulated in a compact package, allowing for easy integration into various applications.

## Key Specifications

1. Input Voltage Range:
- 4.5 V to 12 V DC
2. Output Voltage:
- 5 V DC
3. Output Current:
- 200 mA (maximum)
4. Output Power:
- 1 W (maximum)
5. Efficiency:
- Up to 85% (typical)
6. Isolation Voltage:
- 1,500 V DC (input to output)
7. Operating Temperature Range:
- -40 °C to +85 °C
8. Dimensions:
- 24.0 mm x 10.0 mm x 8.0 mm
9. Package Type:
- SIP-8 (Single In-line Package)
10. Weight: Approximately 5 g

## Features

- High Efficiency: The TMR 1-0513 boasts an efficiency of up to 85%, which helps to minimize heat generation and improve overall system performance.
- Wide Input Voltage Range: With an input voltage range of 4.5 V to 12 V, this converter can accommodate various input sources, making it versatile for different applications.
- Compact Design: The SIP-8 package allows for space-saving designs, making it suitable for applications with limited board space.
- Isolation: The 1,500 V DC isolation between input and output enhances safety and protects sensitive components from voltage spikes.
- Thermal Protection: The converter is designed to operate reliably over a wide temperature range, ensuring stable performance in various environmental conditions.
- Low Noise Operation: The TMR 1-0513 operates with low output noise, making it suitable for sensitive electronic applications.

## Applications

The TMR 1-0513 is suitable for a variety of applications, including but not limited to:

- Industrial Automation: Used in control systems and automation equipment where reliable power conversion is essential.
- Telecommunications: Ideal for powering communication devices and equipment that require stable voltage levels.
- Medical Equipment: Suitable for medical devices that require isolated power supplies to ensure patient safety and device reliability.
- Consumer Electronics: Can be used in various consumer electronic devices that require efficient and compact power solutions.
- Embedded Systems: Ideal for embedded applications where space is limited, and reliable power is critical.

## Conclusion

The Traco Power TMR 1-0513 is a versatile and efficient DC-DC converter that meets the demands of modern electronic applications. With its high efficiency, wide input voltage range, and compact design, it is an excellent choice for engineers and designers looking to enhance the performance and reliability of their power supply solutions. Whether in industrial, telecommunications, or medical applications, the TMR 1-0513 provides the necessary performance and stability for effective power management.
TMR 1-0513 Compare Parts
  • TMR 1-0513 vs TMR 9-4819WI
  • TMR 1-0513 vs TMR 9-4815WI
  • TMR 1-0513 vs TMR 9-4815
  • TMR 1-0513 vs TMR 9-4813WI
  • TMR 1-0513 vs TMR 9-4812WI
  • TMR 1-0513 vs TMR 9-4812
  • TMR 1-0513 vs TMR 9-4811WI
  • TMR 1-0513 vs TMR 9-4811
  • TMR 1-0513 vs TMR 9-4810WI
  • TMR 1-0513 vs TMR 9-4810
  • TMR 1-0513 vs TMR 9-2423WI
  • TMR 1-0513 vs TMR 9-2423
  • TMR 1-0513 vs TMR 9-2422WI
  • TMR 1-0513 vs TMR 9-2422
  • TMR 1-0513 vs TMR 9-2421WI
  • TMR 1-0513 vs TMR 9-2421
  • TMR 1-0513 vs TMR 9-2419WI
  • TMR 1-0513 vs TMR 9-2415WI
  • TMR 1-0513 vs TMR 9-2415
  • TMR 1-0513 vs TMR 9-2413WI
  • TMR 1-0513 vs TMR 9-2413
  • TMR 1-0513 vs TMR 9-2412WI
  • TMR 1-0513 vs TMR 9-2412
  • TMR 1-0513 vs TMR 9-2411WI
  • TMR 1-0513 vs TMR 9-2411
  • TMR 1-0513 vs TMR 9-2410WI
  • TMR 1-0513 vs TMR 9-2410
  • TMR 1-0513 vs TMR 9-1223
  • TMR 1-0513 vs TMR 9-1222
  • TMR 1-0513 vs TMR 9-1219
  • TMR 1-0513 vs TMR 9-1215
  • TMR 1-0513 vs TMR 9-1212
  • TMR 1-0513 vs TMR 9-1211
  • TMR 1-0513 vs TMR 9-1210
  • TMR 1-0513 vs TMR 6-7213WIR
  • TMR 1-0513 vs TMR 6-4823
  • TMR 1-0513 vs TMR 6-4822
  • TMR 1-0513 vs TMR 6-4821
  • TMR 1-0513 vs TMR 6-4819WI
  • TMR 1-0513 vs TMR 6-4819
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.