RDC20110S05
RDC20110S05
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  XP Power
Datasheet:   RDC20110S05 Datasheet
History Price: $100.98
In Stock: 8800
RDC20110S05 Specification
Specification
Part No
RDC20110S05
Category
Board Mount - DC/DC Converters
Manufacturer
XP Power
Series
RDC (20W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
55V
Voltage - Input (Max)
176V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
4A
Power (Watts)
20 W
Voltage - Isolation
1.5 kV
Applications
Railway
Features
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.87
Mounting Type
Through Hole
Package / Case
6-DIP Module
RDC20110S05 PDF Datasheet
RDC20110S05 Related Parts
RDC20110D05
RDC20110D05
XP Power
DC DC CONVERTER +/-5V 20W
RDC20110D12
RDC20110D12
XP Power
DC DC CONVERTER +/-12V 20W
RDC20110D15
RDC20110D15
XP Power
DC DC CONVERTER +/-15V 20W
RDC20110S12
RDC20110S12
XP Power
DC DC CONVERTER 12V 20W
RDC20110S15
RDC20110S15
XP Power
DC DC CONVERTER 15V 20W
RDC20110S3V3
RDC20110S3V3
XP Power
DC DC CONVERTER 3.3V 20W
RDC2072D05
RDC2072D05
XP Power
DC DC CONVERTER +/-5V 20W
RDC2072D12
RDC2072D12
XP Power
DC DC CONVERTER +/-12V 20W
RDC2072D12
RDC2072D12
XP Power
DC DC CONVERTER +/-12V 20W
RDC2072D15
RDC2072D15
XP Power
DC DC CONVERTER +/-15V 20W
RDC2072D15
RDC2072D15
XP Power
DC DC CONVERTER +/-15V 20W
RDC2072S05
RDC2072S05
XP Power
DC DC CONVERTER 5V 20W
RDC20110S05 Compare Parts
  • RDC20110S05 vs RDC4072S3V3
  • RDC20110S05 vs RDC4072S15
  • RDC20110S05 vs RDC4072S15
  • RDC20110S05 vs RDC4072S12
  • RDC20110S05 vs RDC4072S12
  • RDC20110S05 vs RDC4072S05
  • RDC20110S05 vs RDC4072S05
  • RDC20110S05 vs RDC4072D15
  • RDC20110S05 vs RDC4072D15
  • RDC20110S05 vs RDC4072D12
  • RDC20110S05 vs RDC4072D12
  • RDC20110S05 vs RDC40110S3V3
  • RDC20110S05 vs RDC40110S3V3
  • RDC20110S05 vs RDC40110S15
  • RDC20110S05 vs RDC40110S15
  • RDC20110S05 vs RDC40110S12
  • RDC20110S05 vs RDC40110S12
  • RDC20110S05 vs RDC40110S05
  • RDC20110S05 vs RDC40110S05
  • RDC20110S05 vs RDC40110D15
  • RDC20110S05 vs RDC40110D15
  • RDC20110S05 vs RDC40110D12
  • RDC20110S05 vs RDC40110D12
  • RDC20110S05 vs RDC3072T0515
  • RDC20110S05 vs RDC3072T0515
  • RDC20110S05 vs RDC3072T0512
  • RDC20110S05 vs RDC3072T0512
  • RDC20110S05 vs RDC3072T0315
  • RDC20110S05 vs RDC3072T0315
  • RDC20110S05 vs RDC3072T0312
  • RDC20110S05 vs RDC3072T0312
  • RDC20110S05 vs RDC3072S3V3
  • RDC20110S05 vs RDC3072S3V3
  • RDC20110S05 vs RDC3072S15
  • RDC20110S05 vs RDC3072S15
  • RDC20110S05 vs RDC3072S12
  • RDC20110S05 vs RDC3072S12
  • RDC20110S05 vs RDC3072S05
  • RDC20110S05 vs RDC3072S05
  • RDC20110S05 vs RDC3072D15
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything