STS1005S1V8
STS1005S1V8
Active
Description:  DC DC CONVERTER 1.8V
Manufacturer:  XP Power
Datasheet:   STS1005S1V8 Datasheet
History Price: $8.92
In Stock: 30800
STS1005S1V8 Specification
Specification
Part No
STS1005S1V8
Category
Board Mount - DC/DC Converters
Manufacturer
XP Power
Series
STS10
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
5.5V
Voltage - Output 1
1.8V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1A
Power (Watts)
-
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, SCP
Features
-40℃ ~ 105℃ (With Derating)
Operating Temperature
0.925
Efficiency
Surface Mount
Mounting Type
10-SMD Module, 6 Leads
Package / Case
0.60" L x 0.46" W x 0.14" H (15.2mm x 11.8mm x 3.6mm)
STS1005S1V8 PDF Datasheet
STS1005S1V8 Related Parts
STS1005S1V2
STS1005S1V2
XP Power
DC DC CONVERTER 1.2V
STS1005S1V2-TR
STS1005S1V2-TR
XP Power
DC DC CONVERTER 1.2V
STS1005S1V5
STS1005S1V5
XP Power
DC DC CONVERTER 1.5V
STS1005S1V5-TR
STS1005S1V5-TR
XP Power
DC DC CONVERTER 1.5V
STS1005S1V8-TR
STS1005S1V8-TR
XP Power
DC DC CONVERTER 1.8V
STS1005S2V5
STS1005S2V5
XP Power
DC DC CONVERTER 2.5V
STS1005S2V5-TR
STS1005S2V5-TR
XP Power
DC DC CONVERTER 2.5V
STS1024S05
STS1024S05
XP Power
DC DC CONVERTER 5V
STS1024S05-TR
STS1024S05-TR
XP Power
DC DC CONVERTER 5V
STS1024S09
STS1024S09
XP Power
DC DC CONVERTER 9V
STS1024S09-TR
STS1024S09-TR
XP Power
DC DC CONVERTER 9V
STS1024S12
STS1024S12
XP Power
DC DC CONVERTER 12V
STS1005S1V8 Compare Parts
  • STS1005S1V8 vs STS1024S6V5
  • STS1005S1V8 vs STS1024S3V3-TR
  • STS1005S1V8 vs STS1024S3V3
  • STS1005S1V8 vs STS1024S2V5-TR
  • STS1005S1V8 vs STS1024S2V5
  • STS1005S1V8 vs STS1024S1V8-TR
  • STS1005S1V8 vs STS1024S1V8
  • STS1005S1V8 vs STS1024S1V5-TR
  • STS1005S1V8 vs STS1024S1V5
  • STS1005S1V8 vs STS1024S1V2-TR
  • STS1005S1V8 vs STS1024S1V2
  • STS1005S1V8 vs STS1024S15-TR
  • STS1005S1V8 vs STS1024S15
  • STS1005S1V8 vs STS1024S12-TR
  • STS1005S1V8 vs STS1024S12
  • STS1005S1V8 vs STS1024S09-TR
  • STS1005S1V8 vs STS1024S09
  • STS1005S1V8 vs STS1024S05-TR
  • STS1005S1V8 vs STS1024S05
  • STS1005S1V8 vs STS1005S2V5-TR
  • STS1005S1V8 vs STS1005S2V5
  • STS1005S1V8 vs STS1005S1V8-TR
  • STS1005S1V8 vs STS1005S1V5-TR
  • STS1005S1V8 vs STS1005S1V5
  • STS1005S1V8 vs STS1005S1V2-TR
  • STS1005S1V8 vs STS1005S1V2
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.