Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC65LA208-60HZ
CC65LA208-60HZ
Active
Contactors (Electromechanical)
Description:
RLY CONT 3P 208V 60HZ 2NO/2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC65LA208-60HZ Datasheet
History Price: $165.001
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC65LA208-60HZ Specification
Specification
Part No
CC65LA208-60HZ
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
208VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
65 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
176.8 VAC
Contact Rating (Current)
62.4 VAC
CC65LA208-60HZ PDF Datasheet
CC65LA208-60HZ Datasheet
Click and Download: CC65LA208-60HZ Datasheet
CC65LA208-60HZ Related Parts
CC65/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC65-110
American Electrical
RELAY CONTACTOR 3PST 100A 110V
CC65-230
American Electrical
RELAY CONTACTOR 3PST 100A 230V
CC65LA120
Carlo Gavazzi
3P CONT L 120V50/60HZ 2NO2NC
CC65LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC65SA120
Carlo Gavazzi
3P CONT S 120V 50/60HZ 2NO2NC
CC65SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC630/4SA500
Carlo Gavazzi
RLY CONT 4P 500V 50/60HZ 2NO/2NC
CC630/4SAD100
Carlo Gavazzi
RLY CONT 4P 100VACDC 2NO/2NC
CC630/4SAD200
Carlo Gavazzi
RLY CONT 4P 200VACDC 2NO/2NC
CC630SA500
Carlo Gavazzi
RLY CONT 3P 500V 50/60HZ 2NO/2NC
CC630SAD100
Carlo Gavazzi
3P CONT S 100 VAC/DC 2NO2NC
CC65LA208-60HZ Compare Parts
CC65LA208-60HZ vs CC65SA120
CC65LA208-60HZ vs CC65LA240
CC65LA208-60HZ vs CC65LA120
CC65LA208-60HZ vs CC65-230
CC65LA208-60HZ vs CC65-110
CC65LA208-60HZ vs CC65/4SA120
CC65LA208-60HZ vs CC65SD24
CC65LA208-60HZ vs CC65SD12
CC65LA208-60HZ vs CC65SA600-60HZ
CC65LA208-60HZ vs CC65SA480-60HZ
CC65LA208-60HZ vs CC65SA24
CC65LA208-60HZ vs CC65SA220
CC65LA208-60HZ vs CC65SA208-60HZ
CC65LA208-60HZ vs CC65SA110
CC65LA208-60HZ vs CC65LD24
CC65LA208-60HZ vs CC65LD12
CC65LA208-60HZ vs CC65LA600-60HZ
CC65LA208-60HZ vs CC65LA480-60HZ
CC65LA208-60HZ vs CC65LA24
CC65LA208-60HZ vs CC65LA220
CC65LA208-60HZ vs CC65LA110
CC65LA208-60HZ vs CC65/4SD24
CC65LA208-60HZ vs CC65/4SA600-60HZ
CC65LA208-60HZ vs CC65/4SA480-60HZ
CC65LA208-60HZ vs CC65/4SA240
CC65LA208-60HZ vs CC65/4SA24
CC65LA208-60HZ vs CC65/4SA220
CC65LA208-60HZ vs CC65/4SA208-60HZ
CC65LA208-60HZ vs CC65/4SA110
CC65LA208-60HZ vs CC630SAD200
CC65LA208-60HZ vs CC630SAD100
CC65LA208-60HZ vs CC630SA500
CC65LA208-60HZ vs CC630/4SAD200
CC65LA208-60HZ vs CC630/4SAD100
CC65LA208-60HZ vs CC630/4SA500
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.