CC65SD12
CC65SD12
Active
Description:  RLY CONT 3P 12V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SD12 Datasheet
History Price: $186
In Stock: 46400
CC65SD12 Specification
Specification
Part No
CC65SD12
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
12VDC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
65 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
8.4 VDC
Contact Rating (Current)
1.2 VDC
CC65SD12 PDF Datasheet
CC65SD12 Related Parts
CC65/4SA120
CC65/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC65-110
CC65-110
American Electrical
RELAY CONTACTOR 3PST 100A 110V
CC65-230
CC65-230
American Electrical
RELAY CONTACTOR 3PST 100A 230V
CC65LA120
CC65LA120
Carlo Gavazzi
3P CONT L 120V50/60HZ 2NO2NC
CC65LA240
CC65LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC65SA120
CC65SA120
Carlo Gavazzi
3P CONT S 120V 50/60HZ 2NO2NC
CC65SA240
CC65SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC630/4SA500
CC630/4SA500
Carlo Gavazzi
RLY CONT 4P 500V 50/60HZ 2NO/2NC
CC630/4SAD100
CC630/4SAD100
Carlo Gavazzi
RLY CONT 4P 100VACDC 2NO/2NC
CC630/4SAD200
CC630/4SAD200
Carlo Gavazzi
RLY CONT 4P 200VACDC 2NO/2NC
CC630SA500
CC630SA500
Carlo Gavazzi
RLY CONT 3P 500V 50/60HZ 2NO/2NC
CC630SAD100
CC630SAD100
Carlo Gavazzi
3P CONT S 100 VAC/DC 2NO2NC
CC65SD12 Compare Parts
  • CC65SD12 vs CC65SA120
  • CC65SD12 vs CC65LA240
  • CC65SD12 vs CC65LA120
  • CC65SD12 vs CC65-230
  • CC65SD12 vs CC65-110
  • CC65SD12 vs CC65/4SA120
  • CC65SD12 vs CC65SD24
  • CC65SD12 vs CC65SA600-60HZ
  • CC65SD12 vs CC65SA480-60HZ
  • CC65SD12 vs CC65SA24
  • CC65SD12 vs CC65SA220
  • CC65SD12 vs CC65SA208-60HZ
  • CC65SD12 vs CC65SA110
  • CC65SD12 vs CC65LD24
  • CC65SD12 vs CC65LD12
  • CC65SD12 vs CC65LA600-60HZ
  • CC65SD12 vs CC65LA480-60HZ
  • CC65SD12 vs CC65LA24
  • CC65SD12 vs CC65LA220
  • CC65SD12 vs CC65LA208-60HZ
  • CC65SD12 vs CC65LA110
  • CC65SD12 vs CC65/4SD24
  • CC65SD12 vs CC65/4SA600-60HZ
  • CC65SD12 vs CC65/4SA480-60HZ
  • CC65SD12 vs CC65/4SA240
  • CC65SD12 vs CC65/4SA24
  • CC65SD12 vs CC65/4SA220
  • CC65SD12 vs CC65/4SA208-60HZ
  • CC65SD12 vs CC65/4SA110
  • CC65SD12 vs CC630SAD200
  • CC65SD12 vs CC630SAD100
  • CC65SD12 vs CC630SA500
  • CC65SD12 vs CC630/4SAD200
  • CC65SD12 vs CC630/4SAD100
  • CC65SD12 vs CC630/4SA500
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.