CDC18-12
CDC18-12
Active
Description:  RELAY CONTACTOR 3PST 32A 12V
Manufacturer:  American Electrical
Datasheet:   CDC18-12 Datasheet
History Price: $46.38
In Stock: 22400
CDC18-12 Specification
Specification
Part No
CDC18-12
Category
Contactors (Electromechanical)
Manufacturer
American Electrical
Series
CDC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
12VDC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
32 A
Features
-
Termination Style
-
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
CDC18-12 PDF Datasheet
CDC18-12 Related Parts
CDC100-12
CDC100-12
American Electrical
RELAY CONTACTOR 3PST 160A 12V
CDC100-24
CDC100-24
American Electrical
RELAY CONTACTOR 3PST 160A 24V
CDC18-24
CDC18-24
American Electrical
RELAY CONTACTOR 3PST 32A 24V
CDC22-12
CDC22-12
American Electrical
RELAY CONTACTOR 3PST 40A 12V
CDC22-24
CDC22-24
American Electrical
RELAY CONTACTOR 3PST 40A 24V
CDC40-12
CDC40-12
American Electrical
RELAY CONTACTOR 3PST 60A 12V
CDC40-24
CDC40-24
American Electrical
RELAY CONTACTOR 3PST 60A 24V
CDC50-12
CDC50-12
American Electrical
RELAY CONTACTOR 3PST 70A 12V
CDC50-24
CDC50-24
American Electrical
RELAY CONTACTOR 3PST 70A 24V
CDC65-12
CDC65-12
American Electrical
RELAY CONTACTOR 3PST 100A 12V
CDC65-24
CDC65-24
American Electrical
RELAY CONTACTOR 3PST 100A 24V
CDC85-12
CDC85-12
American Electrical
RELAY CONTACTOR 3PST 135A 12V
CDC18-12 Compare Parts
  • CDC18-12 vs CDC85-12
  • CDC18-12 vs CDC65-24
  • CDC18-12 vs CDC65-12
  • CDC18-12 vs CDC50-24
  • CDC18-12 vs CDC50-12
  • CDC18-12 vs CDC40-24
  • CDC18-12 vs CDC40-12
  • CDC18-12 vs CDC22-24
  • CDC18-12 vs CDC22-12
  • CDC18-12 vs CDC18-24
  • CDC18-12 vs CDC100-24
  • CDC18-12 vs CDC100-12
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!