CC50LA110
CC50LA110
Active
Description:  RLY CONT 3P 110V50/60HZ 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC50LA110 Datasheet
History Price: $150
In Stock: 44400
CC50LA110 Specification
Specification
Part No
CC50LA110
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
110VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
50 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
93.5 VAC
Contact Rating (Current)
33 VAC
CC50LA110 PDF Datasheet
CC50LA110 Related Parts
CC50/4SA120
CC50/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC50-110
CC50-110
American Electrical
RELAY CONTACTOR 3PST 70A 110V
CC50-230
CC50-230
American Electrical
RELAY CONTACTOR 3PST 70A 230V
CC50LA120
CC50LA120
Carlo Gavazzi
3P CONT L 120V 50/60HZ 2NO2NC
CC50LA24
CC50LA24
Carlo Gavazzi
3P CONT L 24V 50/60HZ 2NO2NC
CC50LA240
CC50LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC50SA120
CC50SA120
Carlo Gavazzi
RELAY CONTACTOR 3POLE 50A 120V
CC50SA24
CC50SA24
Carlo Gavazzi
3P CONT S 24V 50/60HZ 2NO2NC
CC50SA240
CC50SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC50/4SA110
CC50/4SA110
Carlo Gavazzi
RLY CONT 4P 110V 50/60HZ NO AUX
CC50/4SA208-60HZ
CC50/4SA208-60HZ
Carlo Gavazzi
RLY CONT 4P 208V 60HZ NO AUX
CC50/4SA220
CC50/4SA220
Carlo Gavazzi
RLY CONT 4P 220V 50/60HZ NO AUX
CC50LA110 Compare Parts
  • CC50LA110 vs CC50SA24
  • CC50LA110 vs CC50SA120
  • CC50LA110 vs CC50LA240
  • CC50LA110 vs CC50LA24
  • CC50LA110 vs CC50LA120
  • CC50LA110 vs CC50-230
  • CC50LA110 vs CC50-110
  • CC50LA110 vs CC50/4SA120
  • CC50LA110 vs CC50SD24
  • CC50LA110 vs CC50SD12
  • CC50LA110 vs CC50SA600-60HZ
  • CC50LA110 vs CC50SA480-60HZ
  • CC50LA110 vs CC50SA220
  • CC50LA110 vs CC50SA208-60HZ
  • CC50LA110 vs CC50SA110
  • CC50LA110 vs CC50LD24
  • CC50LA110 vs CC50LD12
  • CC50LA110 vs CC50LA600-60HZ
  • CC50LA110 vs CC50LA480-60HZ
  • CC50LA110 vs CC50LA220
  • CC50LA110 vs CC50LA208-60HZ
  • CC50LA110 vs CC500SAD200
  • CC50LA110 vs CC500SAD100
  • CC50LA110 vs CC500SA500
  • CC50LA110 vs CC500/4SAD200
  • CC50LA110 vs CC500/4SAD100
  • CC50LA110 vs CC500/4SA500
  • CC50LA110 vs CC50/4SD24
  • CC50LA110 vs CC50/4SA600-60HZ
  • CC50LA110 vs CC50/4SA480-60HZ
  • CC50LA110 vs CC50/4SA240
  • CC50LA110 vs CC50/4SA24
  • CC50LA110 vs CC50/4SA220
  • CC50LA110 vs CC50/4SA208-60HZ
  • CC50LA110 vs CC50/4SA110
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description